The VMZT6.8N is a Zener diode manufactured by Rohm Semiconductor. This surface-mount diode is designed to provide stable voltage regulation and overvoltage protection in various electronic applications. Its key features include a precise Zener voltage and a compact package for space-saving designs.
Applications
- Voltage Regulation
- Overvoltage Protection
- Clipping Circuits
- Voltage Stabilization
- Electronic Circuits
Features
- Zener Voltage: 6.8V
- Surface Mount Package: SOT-23
- Low Reverse Leakage Current
- Tight Tolerance on Zener Voltage
- Power Dissipation: 250mW
Benefits
- Precise Voltage Regulation: Ensures a stable voltage output.
- Effective Overvoltage Protection: Protects sensitive components from voltage spikes.
- Compact Design: Surface-mount package saves valuable board space.
- Reliable Performance: Designed for stable and consistent operation.
Technical Specifications
The VMZT6.8N has a nominal Zener voltage (VZ) of 6.8V. The power dissipation is 250mW. It is available in a SOT-23 surface-mount package. The reverse leakage current is very low, ensuring minimal power loss in the circuit.