Microchip Technology TC74A5-3.3VAT
The TC74A5-3.3VAT is a precision temperature sensor from Microchip Technology, offering a digital solution for thermal management and monitoring in various applications. This sensor operates at a nominal voltage of 3.3V, making it suitable for low-voltage systems and battery-powered devices. It is a part of the TC74 series, which is renowned for its accuracy and reliability in temperature sensing.
With its I2C interface, the TC74A5-3.3VAT allows for easy integration into most microcontroller-based systems, providing a straightforward way to read temperature data without the need for complex signal conditioning. The sensor's digital output is available in a range of -40°C to +125°C, with a resolution of 1°C and an accuracy of ±2°C, ensuring precise temperature readings for critical applications.
The compact 5-pin SOT-23 package makes the TC74A5-3.3VAT an excellent choice for space-constrained applications. The small footprint of the device also allows for closer placement to the heat source, offering more accurate temperature measurements. This sensor is ideal for environmental control systems, personal computers, office electronics, and other consumer electronics that require effective thermal management.
Key features of the TC74A5-3.3VAT include:
- Operating Voltage: 3.3V
- Temperature Range: -40°C to +125°C
- Accuracy: ±2°C
- Resolution: 1°C
- Interface: I2C/SMBus compatible
- Low-power consumption
- Shutdown mode for power savings
- Package: 5-pin SOT-23
Whether you're developing a system that requires active thermal protection or simply need to monitor temperature for data logging, the TC74A5-3.3VAT from Microchip Technology provides a reliable and easy-to-use solution. Its digital interface, combined with the low power requirements and high level of integration, makes it a versatile choice for designers looking to enhance the performance and safety of their systems.