EN
  • EN
  • DE

TMP75AIDGKTG4

Part No TMP75AIDGKTG4
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description Digital Temperature Sensor with Two-Wire Interface
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel - TR
Sensor Type Digital, Local
Sensing Temperature - Local -40°C ~ 125°C
Output Type I²C/SMBus
Operating Supply Voltage 2.7 V ~ 5.5 V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2°C (±3°C)
Test Condition -25°C ~ 85°C (-40°C ~ 125°C)
Operating Temperature Range -55°C ~ 127°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 1270848-TMP75AIDGKTG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMP75
Introduction Date February 15, 2005
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMP75AIDGKTG4 CAD Model

Description

Product Overview: TMP75AIDGKTG4

The TMP75AIDGKTG4 is a precision temperature sensor from Texas Instruments, designed to offer an optimal blend of thermal monitoring accuracy, low power consumption, and flexible interfacing options. This device is part of the TMP75 series, which are known for their reliability and ease of use in various applications, including industrial, commercial, and consumer products.

Key Features

  • Accuracy: The TMP75AIDGKTG4 provides a high degree of accuracy, with a typical temperature error of ±1°C over the temperature range of -40°C to +125°C. This precision ensures reliable temperature readings in critical applications.
  • Digital Interface: It comes with an industry-standard I2C/SMBus interface, which allows for easy integration into existing systems and supports multiple device networking on the same bus.
  • Programmable Resolution: The sensor's resolution is programmable from 9 to 12 bits, giving designers the flexibility to optimize the trade-off between resolution and conversion time.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the TMP75AIDGKTG4 features a low quiescent current, making it ideal for battery-powered devices.
  • Extended Temperature Range: This sensor operates over a wide temperature range, ensuring functionality in diverse environments.
  • Compact Package: The TMP75AIDGKTG4 is available in a small, 8-pin MSOP package, which is suitable for space-constrained applications.

Applications

The TMP75AIDGKTG4 is versatile and can be used in a variety of applications, such as:

  • Environmental monitoring and HVAC systems
  • Electronic test and measurement equipment
  • Battery management systems
  • Data communication equipment
  • Personal electronics and wearable devices

Design Support

Texas Instruments offers comprehensive design support for the TMP75AIDGKTG4, including technical documentation, development tools, and software libraries to accelerate the design process and help engineers leverage the full potential of the sensor in their applications.

In conclusion, the TMP75AIDGKTG4 temperature sensor from Texas Instruments is a high-precision, low-power, and easy-to-use solution for a wide range of temperature monitoring needs. Its programmable resolution, digital interface, and compact form factor make it an excellent choice for designers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

SG Micro Corp
-55℃~+125℃ ±1.2℃ I2C MSOP-8 Analog and Digital Output RoHS
Lowest to $0.3493
Sensirion AG
IC - TEMPERATURE SENSOR 4-DFN
Lowest to $0.7277
Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Comet America, LP
DUCT MOUNT T-PROBE -30 TO +80C
Need more? Email Us
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.5204
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Texas Instruments
Precision Fahrenheit Temperature Sensors | SENSOR ANALOG -40F-230F TO46-3
Lowest to $12.8143
Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $8.3158

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2123 $50.9520
505+ $0.1989 $100.4445
785+ $0.1921 $150.7985
1,120+ $0.1787 $200.1440
1,455+ $0.1720 $250.2600
1,815+ $0.1653 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,900 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess