EN
  • EN
  • DE

MT9V034C12STC-DP

Part No MT9V034C12STC-DP
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE VGA COLOR 48CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Type CMOS with Processor
Pixel Size 6µm x 6µm
Active Pixel Array 752H x 480V
Frames per Second 60
Voltage - Supply 3V ~ 3.6V
Package / Case 48-CLCC
Supplier Device Package 48-CLCC (11.43x11.43)
Temperature Range - Operating -30°C ~ 70°C (TA)
Base Product Number MT9V034
Standard Package 1,520 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1230662-MT9V034C12STC-DP
Ultra Librarian 3D Model Ultra Librarian MT9V034C12STC-DP CAD Model

Description

ON Semiconductor MT9V034C12STC-DP Global Shutter Image Sensor

The ON Semiconductor MT9V034C12STC-DP is a versatile and high-performance global shutter image sensor that is designed to meet the demanding requirements of industrial imaging applications. This compact sensor offers exceptional image quality and high frame rates, making it an ideal choice for a wide range of applications such as machine vision, robotics, and vehicle navigation systems.

Key Features:

  • Wide Dynamic Range (WDR): The MT9V034C12STC-DP features a wide dynamic range that enables it to capture clear, detailed images even in challenging lighting conditions. This capability is crucial for applications where lighting cannot be controlled, such as outdoor surveillance or automotive imaging.
  • Global Shutter Technology: Unlike rolling shutter sensors, the global shutter in the MT9V034C12STC-DP captures the entire image simultaneously, which eliminates motion artifacts and distortion. This makes it perfect for capturing fast-moving objects without blur.
  • High Frame Rates: The sensor supports high frame rates, which is essential for applications that require quick image capture and analysis, such as tracking and inspection tasks in industrial automation.
  • Programmable Controls: With programmable controls for frame rate, exposure, and gain settings, the MT9V034C12STC-DP is highly adaptable to various lighting conditions and specific application needs.
  • Low-Light Performance: The sensor is designed to perform well in low-light conditions, ensuring reliable operation in environments with minimal illumination.

Technical Specifications:

  • 1/3-inch optical format
  • 752 x 480 WVGA resolution
  • Monochrome digital image sensor
  • 6.0 µm x 6.0 µm pixel size
  • 60 frames per second at full resolution
  • Snapshot and rolling shutter modes
  • On-chip 10-bit Analog-to-Digital Converter (ADC)
  • Simple two-wire serial interface

The MT9V034C12STC-DP is housed in a compact CLCC-48 package, making it easy to integrate into space-constrained designs. Its robust construction and ability to operate across a wide temperature range ensure reliable performance in harsh industrial environments. With its advanced features and flexibility, the MT9V034C12STC-DP from ON Semiconductor is a top-tier solution for developers looking to enhance their imaging systems with cutting-edge sensor technology.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
ON Semiconductor
INTEGRATED CIRCUIT
Need more? Email Us
ON Semiconductor
SENSOR IMAGE 1.6MP MONO 48LCC / Image Sensor
Need more? Email Us
OmniVision Technologies Inc
IC IMAGE SENSOR VGA 17-CSP3
Lowest to $28.1531
OmniVision Technologies Inc
SENSOR OPTIC COLOR NTSC CLCC-48
Lowest to $20.0735
ON Semiconductor
SENSOR IMAGE MONO CMOS 280-PGA
Need more? Email Us
OmniVision Technologies Inc
SENSOR IMAGE
Lowest to $99.4776
OmniVision Technologies Inc
SENSOR IMAGE SOC 5MP 63CSP3
Need more? Email Us
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 3856H x 2764V 1.67μm x 1.67μm 48-ILCC (10x10)
Lowest to $61.4640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.3846 $73.1538
6+ $20.0080 $120.0480
9+ $19.3827 $174.4443
13+ $18.7574 $243.8462
16+ $18.1323 $290.1168
22+ $16.2564 $357.6408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess