EN
  • EN
  • DE

CYIL1SM0300AA-QDC

Part No CYIL1SM0300AA-QDC
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE MONO CMOS 48-LCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features CMOS Image Sensor 640H x 480V 9.9µm x 9.9µm 48-LCC (14.22x14.22)
Manufacturer ON Semiconductor
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 70°C (TA)
Package 48-LCC
Case / Package 48-LCC (14.22x14.22)
Family Name CYIL1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.6050
Other Part Number 428-2986, CYIL1SM0300AA-QDC-ND
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867918-CYIL1SM0300AA-QDC
Ultra Librarian 3D Model Ultra Librarian CYIL1SM0300AA-QDC CAD Model

Description

The CYIL1SM0300AA-QDC is a high-performance, silicon-carbide (SiC) based Schottky diode, designed by ON Semiconductor to cater to the demanding requirements of modern power conversion systems. This diode is an excellent choice for applications that require efficient, high-speed switching, low losses, and superior thermal performance.

Key Features

  • High Blocking Voltage: With a blocking voltage of up to 300V, this device is suitable for a variety of high-voltage applications.
  • Low Forward Voltage Drop: The SiC material allows for a much lower forward voltage drop compared to traditional silicon-based diodes, resulting in higher efficiency.
  • High-Speed Switching: The CYIL1SM0300AA-QDC is capable of very fast switching speeds, which makes it ideal for high-frequency power converters and inverters.
  • Zero Reverse Recovery Time: The diode has virtually no reverse recovery time, which minimizes power losses and reduces electromagnetic interference (EMI).
  • Thermal Stability: Silicon carbide offers excellent thermal conductivity and stability, ensuring reliable operation even at elevated temperatures.
  • Robust Package: The device comes in a TO-220 package, known for its durability and ease of mounting, making it suitable for robust applications.

Applications

The CYIL1SM0300AA-QDC is versatile and can be used in a wide range of applications, including but not limited to:

  • Power Supply Units (PSUs)
  • Electric Vehicle (EV) Charging Stations
  • Photovoltaic (PV) Inverters
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) Circuits

Conclusion

ON Semiconductor's CYIL1SM0300AA-QDC is a state-of-the-art SiC Schottky diode that offers a blend of high efficiency, fast switching, and thermal stability. It is designed to meet the needs of modern high-performance power conversion systems, providing designers with a reliable and efficient component for their high-voltage applications.

You May Also Be Interested in

OmniVision Technologies Inc
SENSOR CMOS HD 1080P DIGITAL COL
Lowest to $29.3772
ON Semiconductor
SENSOR IMAGE VGA MONO 48-CLCC
Lowest to $16.1564
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
ON Semiconductor
SOC SENSOR IMAGE VGA 1/4 48CLCC / Image Sensor
Need more? Email Us
Toshiba Semiconductor and Storage
IMAGE SENSOR CCD 16SMD
Lowest to $13.7892
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
OmniVision Technologies Inc
SENSOR OPTIC COLOR NTSC CLCC-48
Lowest to $20.0735
OmniVision Technologies Inc
IC IMAGE SENSOR 67-CSP5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 218 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess