EN
  • EN
  • DE

MT9V138C12STC-DP1

Part No MT9V138C12STC-DP1
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SOC SENSOR IMAGE VGA 1/4 48CLCC / Image Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Active
Base Product Number MT9V138
Standard Package 152 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 790237-MT9V138C12STC-DP1
Ultra Librarian 3D Model Ultra Librarian MT9V138C12STC-DP1 CAD Model

Description

The MT9V138C12STC-DP1 is a cutting-edge digital image sensor from ON Semiconductor, designed to deliver superior imaging performance in a variety of demanding applications. This sensor is part of ON Semiconductor's renowned portfolio of CMOS imaging technology, which is well-known for its high-quality output and reliability.

With a compact design, the MT9V138C12STC-DP1 is an ideal solution for space-constrained applications such as surveillance systems, automotive rear-view cameras, and industrial imaging. The sensor's small form factor does not compromise its functionality or performance, making it a versatile choice for designers and engineers.

The MT9V138C12STC-DP1 boasts a 1/3.6-inch optical format and provides a resolution of 752 x 480 pixels, delivering crisp and clear images. The sensor operates on a single 3.3V power supply, which simplifies power management in embedded systems. Additionally, it features an electronic rolling shutter which enables it to capture stable and distortion-free images even when the subjects are moving, which is particularly useful in automotive and surveillance applications.

This digital image sensor comes equipped with sophisticated on-chip camera functions such as automatic exposure control, white balance, and black level calibration, which significantly reduce the processing load on the host processor and simplify the overall system design. Its automatic functions ensure optimal image quality in varying lighting conditions, making it highly adaptable to different environments.

The MT9V138C12STC-DP1 supports a wide range of data interfaces, including a parallel output interface, which allows for easy integration with a variety of processors and DSPs. The sensor's flexibility is further enhanced by its support for multiple color filter arrays, providing designers with the ability to customize the sensor's output to meet specific application requirements.

In summary, the ON Semiconductor MT9V138C12STC-DP1 digital image sensor is a robust, high-performance imaging solution that offers exceptional image quality, ease of integration, and advanced features for a broad range of applications. Its combination of performance, versatility, and compact size makes it a top choice for developers looking to incorporate reliable imaging capabilities into their products.

You May Also Be Interested in

Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $72.1805
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess