EN
  • EN
  • DE

MT9V034C12STM-DR

Part No MT9V034C12STM-DR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE VGA MONO 48-CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Tray
Product Status Obsolete
Type CMOS
Pixel Size 6µm x 6µm
Active Pixel Array 752H x 480V
Frames per Second 60
Voltage - Supply 3V ~ 3.6V
Package / Case 48-CLCC
Supplier Device Package 48-CLCC (11.43x11.43)
Temperature Range - Operating -30°C ~ 70°C (TA)
Base Product Number MT9V034
Standard Package 1,520 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 928481-MT9V034C12STM-DR
Ultra Librarian 3D Model Ultra Librarian MT9V034C12STM-DR CAD Model

Description

ON Semiconductor MT9V034C12STM-DR: High-Performance Global Shutter CMOS Image Sensor

The MT9V034C12STM-DR is a versatile, high-quality global shutter CMOS image sensor from ON Semiconductor, designed to deliver exceptional imaging performance in a wide range of lighting conditions. This sensor is particularly well-suited for industrial, automotive, and surveillance applications where high image quality and accuracy are paramount.

The MT9V034C12STM-DR boasts a resolution of 752 x 480 pixels, providing clear and detailed images. With a 1/3-inch optical format and a 6.0 µm pixel size, this sensor captures high-resolution images with excellent low-light performance. The global shutter technology ensures that all pixels are exposed to the image simultaneously, effectively eliminating motion artifacts and blurring in fast-moving scenes. This makes the sensor ideal for applications such as machine vision, where precise motion capture is required.

One of the standout features of the MT9V034C12STM-DR is its wide dynamic range (WDR) capability, which allows the sensor to produce clear images even in scenes with challenging lighting conditions, such as bright sunlight or low-light environments. The sensor's programmable exposure control further enhances its adaptability to different lighting situations.

The sensor operates at a maximum frame rate of 60 frames per second at full resolution, which can be increased when operating in windowed or sub-sampled modes. This high frame rate capability is essential for applications that require real-time imaging, such as video surveillance and advanced driver assistance systems (ADAS).

ON Semiconductor's MT9V034C12STM-DR is designed for reliability and durability, with an operating temperature range of -40°C to +85°C, ensuring stable performance in harsh environments. Additionally, the sensor features an industry-standard Serial Camera Control Bus (SCCB) interface for easy integration into existing systems.

Overall, the MT9V034C12STM-DR image sensor from ON Semiconductor is a robust and high-performing component that meets the demanding requirements of various applications, delivering high-quality images with precision and speed.

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE VGA MONO 52-IBGA
Lowest to $75.6716
Sony
Image Sensors, Camera RoHS
Lowest to $58.6467
OmniVision Technologies Inc
SENSOR CMOS HD 1080P DIGITAL COL
Lowest to $29.3772
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
ON Semiconductor
SENSOR IMAGE 5MP MONO CMOS 48LCC
Lowest to $24.3571
OmniVision Technologies Inc
IC IMAGE SENSOR 656X492 62-ACSP
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
ON Semiconductor
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1564 $64.6256
7+ $15.1339 $105.9373
11+ $14.6226 $160.8486
15+ $13.6000 $204.0000
20+ $13.0888 $261.7760
24+ $12.5775 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,930 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess