EN
  • EN
  • DE

MPXV4115VC6U

Part No MPXV4115VC6U
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 16.68PSI 0.13" 4.6V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000750-MPXV4115VC6U
Manufacturer NXP USA Inc.
Category Sensors, Transducers Pressure Sensors, Transducers
Series MPXV4115V
Package Tube
Package / Case 8-SMD, Gull Wing, Top Port
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C
Maximum Pressure -58.02PSI (-400kPa)
Termination Style Temperature Compensated
Voltage - Supply 4.75V ~ 5.25V
Ultra Librarian 3D Model Ultra Librarian MPXV4115VC6U CAD Model

Description

Product Overview: MPXV4115VC6U Pressure Sensor

The MPXV4115VC6U is a state-of-the-art pressure sensor from NXP Semiconductors, designed to offer precise and reliable pressure measurement in a wide range of applications. This highly integrated sensor is based on NXP's advanced Microelectromechanical Systems (MEMS) technology, which ensures high performance and durability.

Key Features

  • Pressure Range: The sensor operates within a pressure range of 15 to 115 kPa, making it suitable for various applications, from medical devices to industrial control systems.
  • Output: It provides an analog output voltage that is directly proportional to the applied pressure. This output is ratiometric with the supply voltage, providing ease of interfacing with a wide range of microcontrollers and analog-to-digital converters.
  • Accuracy: The MPXV4115VC6U boasts a high level of accuracy, with a typical error of ±2.5% Maximum over the 0°C to 85°C temperature range, which is essential for applications requiring precise measurements.
  • Supply Voltage: It operates at a single supply voltage of 5V, making it compatible with most common electronic systems.
  • Temperature Compensated: The sensor includes temperature compensation for changes in temperature, ensuring stable readings across a wide range of environmental conditions.
  • Package: The MPXV4115VC6U comes in an unibody package that is durable and easy to mount, with a small footprint that is ideal for space-constrained applications.

Applications

The versatility of the MPXV4115VC6U allows it to be used in various applications, such as:

  • Automotive systems
  • Industrial controls
  • Pneumatic systems
  • Medical devices
  • Weather stations
  • Altitude and airspeed measurements in UAVs and aircraft

With its robust design and comprehensive feature set, the MPXV4115VC6U from NXP Semiconductors is an excellent choice for designers and engineers looking for a reliable pressure sensing solution.

You May Also Be Interested in

Honeywell
ML STAINLESS PRESS SENSE AMP
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 30PSIG 1/8\
Need more? Email Us
Honeywell
SENSOR 30PSIA 1/8\
Need more? Email Us
Honeywell
SENSOR AMP 3000PSI 1-5VDC OUT
Need more? Email Us
Honeywell
MLH ALL METAL PRESS SENSE -ATF
Need more? Email Us
Honeywell
SWITCH PRESSURE N.O. 1PSI
Need more? Email Us
TE Connectivity
TRANSDUCER .5-4.5VDC 100# PRES
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 2.5PSIG .075V
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 507.63PSIA 1/2\
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.4326 $62.8652
4+ $29.4046 $117.6184
6+ $28.3907 $170.3442
8+ $26.3628 $210.9024
10+ $25.3488 $253.4880
13+ $24.3349 $316.3537
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess