EN
  • EN
  • DE

74ABT00PW

Part No 74ABT00PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Quad 2-input NAND gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1130126-74ABT00PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT00PW CAD Model

Description

Overview of Product 74ABT00PW from NXP

The 74ABT00PW is a high-performance, quad 2-input NAND gate integrated circuit, expertly designed and manufactured by NXP Semiconductors. This device is part of NXP's Advanced BiCMOS Technology (ABT) range, which is renowned for combining the high speed of CMOS with the output drive and input threshold levels of bipolar transistors to deliver superior performance.

Key Features

  • Logic Type: The 74ABT00PW is a logic gate IC consisting of four independent 2-input NAND gates. This configuration allows for multiple applications in digital circuits, including the implementation of logic functions and the construction of more complex logic devices.
  • Package: It is housed in a TSSOP14 (Thin Shrink Small Outline Package) with 14 pins, which is ideal for space-constrained applications due to its small footprint and low profile.
  • Supply Voltage Range: The IC operates on a supply voltage range of 4.5V to 5.5V, which is typical for 5V logic families, making it compatible with many digital systems.
  • High-Speed Operation: The 74ABT00PW is designed for high-speed operation, with a typical propagation delay (t<sub>pd) of just 3.6ns when operating at 5V and 25°C, ensuring quick response times in critical applications.
  • Output Capability: It has a robust output drive capability, being able to source 64mA and sink 64mA, which is beneficial when driving high loads.
  • Power Dissipation: Despite its high-speed operation, the device has a low power dissipation, which helps in reducing overall power consumption in electronic systems.

Applications

The versatility of the 74ABT00PW makes it suitable for a wide range of applications, including:

  • Logic function implementation
  • Signal processing
  • System control circuits
  • Communication devices
  • Computing devices
  • High-speed data manipulation

With its combination of high-speed operation, low power dissipation, and robust output drive, the 74ABT00PW from NXP is a reliable choice for designers looking to implement efficient and effective logic solutions in their electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6710 $60.3900
210+ $0.5506 $115.6260
325+ $0.5334 $173.3550
450+ $0.5162 $232.2900
580+ $0.4990 $289.4200
775+ $0.4474 $346.7350
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess