EN
  • EN
  • DE

BZX84C24S-7-F

Part No BZX84C24S-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 24V SOT363
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Configuration 2 Independent
Voltage - Zener (Nom) (Vz) 24V
Tolerance ±6%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 70 Ohm
Current - Reverse Leakage @ Vr 100nA @ 16.8V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 1026708-BZX84C24S-7-F
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX84C24S-7-F CAD Model

Description

Product Overview: BZX84C24S-7-F by Diodes Incorporated

The BZX84C24S-7-F is a surface-mounted Zener diode, meticulously engineered by Diodes Incorporated to deliver reliable voltage regulation. This compact component is housed in a SOT-363 package, which is known for its small footprint, making it an ideal choice for space-constrained applications. The BZX84C24S-7-F is designed to provide a nominal Zener voltage of 24V, offering precision and stability for various electronic circuits.

Key Features

  • Zener Voltage: The diode provides a 24V Zener voltage, which is essential for setting reference voltages in numerous electronic applications.
  • Power Dissipation: With a power dissipation of 300mW, this Zener diode can handle a moderate amount of power, making it suitable for a wide range of operations.
  • Package: The SOT-363 package is not only space-efficient but also offers excellent thermal performance, ensuring the diode operates within safe temperature ranges.
  • High Stability: The BZX84C24S-7-F is designed to offer excellent stability, which is crucial for maintaining consistent performance across various conditions.

Applications

The versatility of the BZX84C24S-7-F allows it to be used in an array of applications, including but not limited to:

  • Voltage regulation modules
  • Power supply circuits
  • Consumer electronics
  • Telecommunications equipment
  • Computer peripherals

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZX84C24S-7-F is no exception. Each diode is subjected to rigorous testing to ensure it meets the high standards expected by the industry. The device is also RoHS compliant, minimizing the environmental impact by excluding hazardous substances from its manufacturing process.

Conclusion

In summary, the BZX84C24S-7-F Zener diode from Diodes Incorporated is a robust, reliable, and precise component, suitable for a variety of applications where voltage regulation is required. Its small form factor and high stability make it an excellent choice for designers looking to create efficient and compact electronic products.

You May Also Be Interested in

NXP / Nexperia
Dual Zener diodes
Need more? Email Us
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
NXP / Nexperia
Voltage regulator double diodes
Lowest to $0.0982
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $0.0681
NXP / Nexperia
Voltage regulator double diodes
Need more? Email Us
Central Semiconductor Corp
DUAL ZENER DIODE 3.6 VOLTS THRU 33 VOLTS 350mW, 5% TOLERANCE
Lowest to $1.6066
Panjit
TRIPLE ISOLATED 200mW ZENERS
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $0.1016

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1326 $50.3880
920+ $0.1088 $100.0960
1,425+ $0.1054 $150.1950
1,965+ $0.1020 $200.4300
2,540+ $0.0986 $250.4440
3,395+ $0.0884 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,630 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess