Products specifications

Manufacturer NXP
Win Source Part Number 1241093-PZU13DB2
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZU13DB2 CAD Model

Description

The NXP PZU13DB2 is a cutting-edge Zener diode designed for a wide range of applications requiring voltage regulation and transient voltage protection. This product is part of NXP's extensive diode portfolio, known for its high reliability and performance in demanding environments.

Key Features

  • Voltage Range: The PZU13DB2 offers a nominal Zener voltage of 13V, making it suitable for applications that require a stabilized voltage at this level.
  • Power Dissipation: With a power dissipation of 310mW, this Zener diode can handle a moderate amount of power, ensuring stability and longevity in its operation.
  • Package: Encased in a small SOD323 (SC-76) surface-mount package, the PZU13DB2 is designed for compact circuit designs, allowing for efficient use of PCB space.
  • Tolerance: The diode features a tight voltage tolerance, which is crucial for precise voltage regulation in sensitive electronic circuits.
  • Operating Temperature: It is capable of operating within a wide temperature range, ensuring reliability in various environmental conditions.

Applications

The versatility of the PZU13DB2 makes it an ideal component for various applications. It is commonly used in:

  • Consumer electronics for voltage stabilization and protection
  • Industrial systems where precise voltage control is required
  • Telecommunication devices to protect against voltage transients
  • Portable devices due to its compact size and power efficiency

Quality and Reliability

NXP is known for its commitment to quality, and the PZU13DB2 is manufactured to meet the highest industry standards. The product is tested rigorously to ensure it meets the specified parameters and can withstand the challenges of real-world applications. Users can trust the PZU13DB2 for consistent performance and protection in their electronic designs.

Environmental Compliance

In line with global environmental standards, the PZU13DB2 is RoHS compliant, ensuring that it is free of hazardous substances. This commitment to environmental responsibility makes the PZU13DB2 an ideal choice for companies looking to create eco-friendly products without compromising on quality or performance.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 10V SOT363 / Diode Zener Dual Anti Parallel 10V 5% 200mW 6-Pin SOT-363 T/R
Lowest to $0.0774
ECAD model for MMBZ5240BS-7
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.1121
ECAD model for MMBZ5232BS-7-F
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
ECAD model for BZB84-B11
Diodes Incorporated
DIODE ZENER ARRAY 39V SOT363 / Diode Zener Dual Anti Parallel 39V 5% 200mW 6-Pin SOT-363 T/R
Lowest to $0.1280
ECAD model for MMBZ5259BS-7-F
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
ECAD model for PZU11DB2
Panasonic
Lowest to $0.0737
ECAD model for MAZW068H0LS0
Panjit
TRIPLE ISOLATED 200mW ZENERS
Lowest to $1.3001
ECAD model for BZX84C18TW
Diodes Incorporated
DIODE ZENER ARRAY 28V SOT363 / Zener Diode Array 2 Independent 28 V 200 mW ±5% SOT-363
Lowest to $0.2576
ECAD model for MMBZ5255BS-7-F
Panasonic
DIODE ZENER ARRAY 6.8V SSMINI5
Lowest to $0.0228
ECAD model for MAZM068HGL

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention