EN
  • EN
  • DE

MMBZ5240BS-7

Part No MMBZ5240BS-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 10V SOT363 / Diode Zener Dual Anti Parallel 10V 5% 200mW 6-Pin SOT-363 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel package
Configuration 2 Independent
Voltage - Zener (Nom) (Vz) 10V
Tolerance ±5%
Power - Max 200mW
Impedance (Maximum) (Zzt) 17 Ohm
Current - Reverse Leakage @ Vr 3μA @ 8V
Voltage - Forward (Vf) (Maximum) @ If 900mV @ 10mA
Operating Temperature Range -65°C ~ 150°C
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SOT-363
Win Source Part Number 789025-MMBZ5240BS-7
Popularity Medium
Supply and Demand Status Balance
Family Name MMBZ5240BS
Introduction Date September 14, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MMBZ5240BS-7 CAD Model

Description

Diodes Incorporated MMBZ5240BS-7 Zener Diode

The MMBZ5240BS-7 is a high-quality Zener diode from Diodes Incorporated, designed for providing a reliable voltage reference and excellent voltage regulation in a variety of electronic circuits. With its precise voltage control and stability, this component is an excellent choice for power supply applications, voltage stabilization tasks, and as a protective device against overvoltage conditions.

Key Features

  • Nominal Zener Voltage: 10V, providing a stable reference voltage for your circuits.
  • Power Dissipation: The device is capable of dissipating up to 200mW, ensuring robust performance for a wide range of applications.
  • Dual Diodes Configuration: The MMBZ5240BS-7 comes in a common anode configuration, with two Zener diodes in a single SOT-363 package, offering design flexibility and space savings on the PCB.
  • High Surge Current Capability: It can withstand surge currents, enhancing the durability and reliability of the component under stress conditions.
  • Low Leakage Current: Minimized leakage current ensures that the diode maintains its performance over a range of temperatures and operating conditions.
  • Compact Package: The small SOT-363 package is ideal for space-constrained applications, without compromising on performance.

Applications

The MMBZ5240BS-7 is versatile and can be used in a broad range of applications, including:

  • Power Management Circuits
  • Consumer Electronics
  • Telecommunication Systems
  • Computing Devices
  • Industrial Equipment

Diodes Incorporated is known for its commitment to quality, and the MMBZ5240BS-7 is no exception. It is manufactured to high standards, ensuring that it meets the needs of both commercial and industrial applications. Whether you are designing a new circuit or troubleshooting an existing one, the MMBZ5240BS-7 Zener diode is a reliable component that will help you maintain precise voltage regulation and protection in your electronic designs.

For detailed specifications and application notes, it is recommended to refer to the official datasheet provided by Diodes Incorporated. This will ensure the correct implementation of the MMBZ5240BS-7 in your electronic projects.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 6.2V SOT23-3 / Zener Diode Dual Common Cathode 6.2V 6.45% 10Ohm 300mW 3-Pin SOT-23 T/R
Lowest to $0.0527
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT23-3
Lowest to $0.0659
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 3.9V SOT363
Lowest to $0.0762
Vishay
DIODE ZENER 13V 300MW SOT23
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 11V SOT23-3
Lowest to $0.4075
Vishay
Need more? Email Us
Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us
Rohm Semiconductor
DIODE ZENER ARRAY 6.8V SMD5
Lowest to $0.0762
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0798

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
695+ $0.0723 $50.2485
1,685+ $0.0594 $100.0890
2,610+ $0.0575 $150.0750
3,595+ $0.0557 $200.2415
4,650+ $0.0538 $250.1700
6,225+ $0.0482 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 695 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess