EN
  • EN
  • DE

AP62200WU-7

Part No AP62200WU-7
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description DCDC CONV HV BUCK TSOT26 / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Diodes Incorporated
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.2V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 7V
Current - Output 2A
Frequency - Switching 740kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-26
Base Product Number AP62200
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 31-AP62200WU-7CT,31-AP62200WU-7DKR,31-AP62200WU-7TR
Standard Package 3,000
Win Source Part Number 967106-AP62200WU-7
Ultra Librarian 3D Model Ultra Librarian AP62200WU-7 CAD Model

Description

The AP62200WU-7 is a state-of-the-art synchronous buck converter designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This device is specifically engineered to deliver high efficiency, excellent thermal performance, and a compact footprint, catering to a wide range of power management applications.

Key Features:

  • High Efficiency: The AP62200WU-7 boasts a peak efficiency of 95%, ensuring minimal power loss during the conversion process and making it an ideal choice for energy-sensitive applications.
  • Output Voltage Range: It offers an adjustable output voltage range from 0.6V to 5.5V, providing versatility and precision for various circuit requirements.
  • Output Current: Capable of delivering up to 2A of continuous output current, this buck converter can handle a significant power load, making it suitable for a broad spectrum of electronic devices.
  • Operating Frequency: With a switching frequency of 1.4MHz, the AP62200WU-7 can use smaller external components, thus reducing the overall solution size and saving board space.
  • Thermal Regulation: The device features an excellent thermal regulation mechanism, ensuring reliable operation even under high power or temperature conditions.
  • Protection Features: It incorporates multiple protection features such as over-current protection (OCP), under-voltage lockout (UVLO), and thermal shutdown, enhancing the safety and longevity of the end application.

Applications:

The AP62200WU-7 is a versatile component that can be utilized in a variety of applications, including:

  • Telecommunications
  • Networking Systems
  • Consumer Electronics
  • Industrial Controls
  • Portable Devices

Package and Availability:

This synchronous buck converter is offered in a compact U-DFN3030-10 (Type B) package, ensuring a minimal footprint on the PCB. The AP62200WU-7 is available for order through Diodes Incorporated and its authorized distributors, making it accessible for both small-scale projects and mass production.

With its combination of efficiency, performance, and compact design, the AP62200WU-7 from Diodes Incorporated stands out as a superior choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
380+ $0.1329 $50.5020
805+ $0.1245 $100.2225
1,250+ $0.1203 $150.3750
1,790+ $0.1118 $200.1220
2,325+ $0.1076 $250.1700
2,905+ $0.1034 $300.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,000 pieces
MOQ: 380 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess