EN
  • EN
  • DE

DZ23C15-7-F

Part No DZ23C15-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 15V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Configuration 1 Pair Common Cathode
Voltage - Zener (Nom) (Vz) 15V
Tolerance ±5%
Maximum Power Dissipation 300mW
Impedance (Max) (Zzt) 30 Ohm
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 015101-DZ23C15-7-F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DZ23C15-7-F CAD Model

Description

Introducing the DZ23C15-7-F from Diodes Incorporated

Diodes Incorporated presents the DZ23C15-7-F, a high-performance dual zener diode designed for applications requiring a compact and efficient voltage regulation solution. With its precise voltage control and low leakage current, this component is an ideal choice for a wide range of electronic circuits.

Key Features

  • Dual Zener Diode Configuration: The DZ23C15-7-F houses two zener diodes in a single SOT-23 package, making it a space-saving option for designs where board space is at a premium.
  • Voltage Regulation: It offers excellent voltage stability with a nominal zener voltage of 15V, providing a reliable reference voltage for various applications.
  • Power Dissipation: With a power dissipation of 300mW, this component can handle moderate power levels, making it suitable for a range of operating conditions.
  • Low Leakage Current: The device is characterized by its low leakage current, which enhances the overall efficiency of the circuit and reduces power loss.
  • High Surge Capability: The DZ23C15-7-F can withstand voltage surges, ensuring protection against transient voltage spikes and enhancing circuit reliability.

Applications

The versatility of the DZ23C15-7-F makes it suitable for a variety of applications, including:

  • Voltage regulation modules
  • Power supply circuits
  • Protection circuits
  • Consumer electronics
  • Telecommunication devices

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DZ23C15-7-F is no exception. Manufactured with the highest standards, this component ensures consistent performance and reliability. It is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronic components.

Ordering and Packaging Information

The DZ23C15-7-F is supplied in a standard SOT-23 package and is available in tape and reel format for automated assembly processes, ensuring ease of integration into manufacturing workflows. For detailed ordering and packaging information, please refer to the product datasheet or contact Diodes Incorporated directly.

Whether you are designing power management systems, looking to add voltage regulation to your circuit, or need a reliable zener diode for protection purposes, the DZ23C15-7-F from Diodes Incorporated offers a perfect blend of performance, size, and durability.

You May Also Be Interested in

Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0798
Diodes Incorporated
DIODE ZENER ARRAY 6.2V SOT23-3 / Zener Diode Dual Common Cathode 6.2V 6.45% 10Ohm 300mW 3-Pin SOT-23 T/R
Lowest to $0.0527
Diodes Incorporated
DIODE ZENER ARRAY 5.1V SOT23-3
Lowest to $0.0285
Vishay
Need more? Email Us
Vishay
DIODE ZENER 18V 300MW SOT23
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 4.7V SOT23-3
Lowest to $0.0455
Rohm Semiconductor
Lowest to $0.1987
Vishay
Need more? Email Us
Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD5
Lowest to $0.2212

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
760+ $0.0659 $50.0840
1,850+ $0.0541 $100.0850
2,865+ $0.0524 $150.1260
3,945+ $0.0507 $200.0115
5,095+ $0.0491 $250.1645
6,820+ $0.0440 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,129 pieces
MOQ: 760 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess