EN
  • EN
  • DE

AS1084R-3.3/TR-LE

Part No AS1084R-3.3/TR-LE
Manufacturer A1semi
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer A1semi
Win Source Part Number 59150-AS1084R-3.3/TR-LE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AS1084R-3.3/TR-LE CAD Model

Description

Description:

The AS1084R-3.3/TR-LE is designed for applications needing linear voltage regulation with enhanced thermal efficiency. This component excels in environments where reliable power management is critical.

Features and Benefits:

  • Linear Voltage Regulation: Offers smooth and reliable voltage control.
  • Thermal Efficiency: Reduces heat generation during operation.
  • Compact and Versatile: Suitable for numerous electronic designs.
  • Reliable Performance: Delivers stability across various applications.

Applications:

  • Automotive Electronics: Essential for dependable vehicle power systems.
  • Consumer Electronics: Supports efficient power management in gadgets.
  • Networking Equipment: Ensures stable power in communication devices.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
AMIS
Need more? Email Us
AMIS
Lowest to $39.1695
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.47uH 2.68KOhm 5% 7.9MHz Ferrite 0.31A 0.73Ohm DCR 0402 T/R / Chip Inductors – 0402AF Series (1005)
Lowest to $0.5518
Coilcraft
Need more? Email Us
Wurth Electronics Inc
Lowest to $1.1304
AVX Corp/Kyocera Corp
Lowest to $8.7607
ELAN Microelectronics
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess