Products specifications

Manufacturer Teccor Electronics
Win Source Part Number 1245435-S4065K
Manufacturer Homepage www.littelfuse.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S4065K CAD Model

Description

The S4065K is a silicon controlled rectifier (SCR) manufactured by Teccor Electronics (now part of Littelfuse). SCRs are unidirectional, three-terminal, solid-state switching devices that control current flow in electronic circuits. The S4065K is designed for general purpose switching and phase control applications.

Applications

  • Phase Control Circuits
  • Solid State Relays
  • Motor Speed Controls
  • Lighting Controls
  • Battery Chargers

Features

  • High Surge Current Capability: Withstands high surge currents without damage.
  • Glass Passivated Junctions: Provides high reliability and stability.
  • Sensitive Gate Triggering: Requires a small gate current to initiate conduction.
  • Voltage Ratings: Available in different voltage ratings to suit various applications.
  • RoHS Compliant: Compliant with the Restriction of Hazardous Substances Directive.

Benefits

  • Efficient Switching: Provides efficient and reliable switching control.
  • Robust Performance: Withstands harsh operating conditions.
  • Simplified Circuit Design: Sensitive gate triggering simplifies gate drive requirements.
  • Versatile Applications: Suitable for a wide range of applications requiring AC power control.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Technical Specifications

  • Voltage Rating: Typically 400V to 600V (depending on the specific sub-model)
  • On-State Current: Typically 4A
  • Gate Trigger Current: Typically 200 μA
  • Holding Current: Typically 5 mA
  • Surge Current: Up to 50A (non-repetitive)
  • Package: TO-220

The S4065K offers reliable performance for controlling AC power in various applications. Refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Vishay
SCR 800V 314A TO-93 / SCR 800V 314A(RMS) 5230A 4-Pin TO-93
Need more? Email Us
ECAD model for VS-ST180S08P0VPBF
Bourns Inc.
DIODE RECTIFIER 600V 8A TO220 / Thyristor SCR 600V 80A 3-Pin(3+Tab) TO-220
Lowest to $0.9132
ECAD model for TIC116M-S
Bourns Inc.
DIODE RECTIFIER 400V 12A TO220 / Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-220
Need more? Email Us
ECAD model for TIC126D-S
Littelfuse Inc.
SCR NON-SENS 400V 55A TO-218 / Thyristor SCR 400V 650A 3-Pin(3+Tab) TO-218 Tube
Lowest to $3.3237
ECAD model for S4055MTP
Littelfuse Inc.
SCR SENS 600V 6A SMT TO-252AA / SCR 600V 6A(RMS) 100A 3-Pin(2+Tab) DPAK T/R
Lowest to $0.1585
ECAD model for S6006DS2RP
Littelfuse Inc.
SCR SENS GATE 600V 6A TO-251 / Thyristor SCR 600V 100A 3-Pin(3+Tab) TO-251 Tube
Need more? Email Us
ECAD model for S6006VS2TP
Bourns Inc.
THYRISTOR SCR 400V 8A / Thyristor SCR 400V 80A 3-Pin(3+Tab) TO-220
Lowest to $3.2598
ECAD model for TIC116D-S
STMicroelectronics
SCR 0.8A 400V 5UA TO-92 / SCR Diode 400V 0.8A(RMS) 8A 3-Pin TO-92 T/R
Need more? Email Us
ECAD model for P0118DA 5AL3
Littelfuse Inc.
SCR NON-SENS 400V 25A DDPAK / SCR 400V 25A(RMS) 350A 3-Pin(2+Tab) D2PAK T/R
Need more? Email Us
ECAD model for S4025NRP

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention