EN
  • EN
  • DE

TL062CJG

Part No TL062CJG
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer STMicroelectronics
Win Source Part Number 217589-TL062CJG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL062CJG CAD Model

Description

STMicroelectronics TL062CJG Low-Power JFET-Input Operational Amplifier

The TL062CJG is a high-grade operational amplifier (op-amp) from STMicroelectronics, renowned for its low power consumption and a vast array of applications. This integrated circuit is designed to offer an optimal balance between performance and energy efficiency, making it an ideal choice for battery-powered and energy-saving devices.

At the heart of the TL062CJG are JFET (Junction Field-Effect Transistor) input stages. These JFET inputs are known for their high input impedance and low input bias currents, which are crucial for maintaining signal integrity in precision applications. As a result, the TL062CJG is frequently utilized in analog circuits that require low noise and high input impedance, such as audio amplifiers, filters, and sensor interfaces.

With its wide common-mode and differential voltage ranges, this op-amp maintains its linear performance over a broad range of operating conditions. The device also features a low input bias and offset current, which contributes to its precise and stable operation. Its offset voltage is particularly low, which allows for more accurate signal amplification without the need for external calibration.

The TL062CJG is housed in a robust 8-pin ceramic dual in-line package (CerDIP), ensuring reliable performance even in challenging environmental conditions. This packaging also makes it compatible with standard PCB layouts, simplifying the design and integration process for electronics engineers.

With a supply voltage range of typically ±3V to ±15V, the TL062CJG is versatile enough to fit into a wide variety of electronic circuits. Its low power consumption, typically just 200 µA per amplifier, extends the battery life of portable devices and reduces the thermal footprint in sensitive applications.

In summary, the TL062CJG from STMicroelectronics is a superior choice for designers looking to incorporate a reliable, low-power op-amp into their electronic designs. Its JFET input, low power consumption, and high precision make it a versatile component suitable for a wide range of applications across various industries.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess