EN
  • EN
  • DE

PZU11DB2

Part No PZU11DB2
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Arrays
Description Dual Zener diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1241084-PZU11DB2
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZU11DB2 CAD Model

Description

Introducing the PZU11DB2 - NXP's Precision Zener Diode

The PZU11DB2 from NXP Semiconductors is a cutting-edge Zener diode that offers precise voltage regulation and stability, making it an ideal component for a wide range of electronic applications. Designed with meticulous attention to detail, this Zener diode is engineered to provide a reliable voltage reference and protection for sensitive circuits.

Key Features

  • Low Voltage Operation: The PZU11DB2 operates at a nominal Zener voltage of 11V, making it suitable for many low-voltage applications where precise voltage control is required.
  • High Precision: With its tight voltage tolerance, this diode ensures accurate voltage regulation, which is essential for maintaining the performance and longevity of electronic components.
  • Thermal Stability: The device is characterized by its excellent stability over a wide temperature range, ensuring consistent performance even under varying environmental conditions.
  • Low Leakage Current: It features a low leakage current, which contributes to the overall efficiency of the circuit by minimizing power loss.
  • Compact Package: Encased in a small, surface-mount SOD323 package, the PZU11DB2 is designed for space-constrained applications without compromising on quality or performance.

Applications

The versatile nature of the PZU11DB2 makes it suitable for a variety of applications, including:

  • Power Supply Regulation
  • Overvoltage and Surge Protection
  • Voltage Reference in Analog Circuits
  • Consumer Electronics
  • Telecommunications Equipment
  • Automotive Systems

Reliability and Quality Assurance

NXP Semiconductors is renowned for its commitment to quality and reliability. The PZU11DB2 is no exception, offering exceptional performance backed by rigorous testing and quality control measures. Users can trust in the PZU11DB2 for their critical circuit designs, knowing that it comes from a leader in semiconductor solutions.

Whether you are designing power management systems, looking to protect delicate electronics, or need a stable voltage reference, the PZU11DB2 from NXP is an excellent choice that combines performance, precision, and reliability in a compact form factor.

You May Also Be Interested in

Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE
Lowest to $0.0927
Diodes Incorporated
DIODE ZENER ARRAY 3.6V SOT363
Lowest to $0.1043
Diodes Incorporated
DIODE ZENER ARRAY 36V SOT363
Lowest to $0.0946
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 15V SOT363
Lowest to $0.1086
NXP / Nexperia
NEXPERIA BZB84-C6V2 - ZENER DIOD
Lowest to $0.0874
Diodes Incorporated
DIODE ZENER ARRAY 6.8V SOT363
Lowest to $0.0905
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT363
Lowest to $0.1934
Diodes Incorporated
DIODE ZENER ARRAY 18V SOT363
Need more? Email Us
Diodes Incorporated
300mW DUAL SURFACE MOUNT ZENER DIODE
Lowest to $0.0430

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess