EN
  • EN
  • DE

BZX84C3V3TS-7-F

Part No BZX84C3V3TS-7-F
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 3.3V SOT363 / TRIPLE SURFACE MOUNT ZENER DIODE ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Configuration 3 Independent
Voltage - Zener (Nom) (Vz) 3.3V
Tolerance ±6%
Power - Max 200mW
Impedance (Maximum) (Zzt) 95 Ohms
Current - Reverse Leakage at Vr 5μA at 1V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SOT-363
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 801965-BZX84C3V3TS-7-F
Ultra Librarian 3D Model Ultra Librarian BZX84C3V3TS-7-F CAD Model

Description

Product Overview: BZX84C3V3TS-7-F by Diodes Incorporated

The BZX84C3V3TS-7-F is a high-performance Zener diode designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is part of their extensive Zener diode portfolio and is specifically engineered to provide voltage regulation with a nominal Zener voltage of 3.3 volts.

Key Features

  • Voltage Regulation: The BZX84C3V3TS-7-F offers precise voltage regulation, ensuring a stable Zener voltage of 3.3V with a tolerance of ±5%.
  • Power Dissipation: With a power dissipation of 300mW, this Zener diode is capable of handling moderate power levels, making it suitable for a variety of electronic circuits.
  • Package: The device is packaged in a small and surface-mountable SOT-523 package, which is ideal for space-constrained applications.
  • Operating Temperature Range: It can operate over a wide temperature range of -55°C to +150°C, providing reliable performance in extreme conditions.
  • RoHS Compliant: The BZX84C3V3TS-7-F is RoHS compliant, meaning it meets the environmental standards by restricting the use of certain hazardous substances in electrical and electronic equipment.

Applications

The BZX84C3V3TS-7-F is suitable for a wide range of applications, including:

  • Power management in consumer electronics
  • Voltage stabilization for sensitive electronic components
  • Overvoltage and transient voltage protection circuits
  • Industrial electronics where precise voltage regulation is required

Quality and Reliability

Diodes Incorporated is committed to providing high-quality products. The BZX84C3V3TS-7-F is subjected to rigorous testing and quality control procedures, ensuring that each unit meets the stringent requirements for performance and reliability. The device's robust design and manufacturing process make it a reliable choice for designers and engineers looking for a Zener diode with consistent performance.

Overall, the BZX84C3V3TS-7-F Zener diode from Diodes Incorporated is a versatile and reliable component that offers excellent voltage regulation capabilities, making it an essential part of power management solutions in various electronic applications.

You May Also Be Interested in

Panjit
TRIPLE ISOLATED 200mW ZENERS
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER ARRAY 15V SOT23 / Diode Zener Dual Common Anode 15V 2% 300mW Automotive 3-Pin TO-236AB T/R
Lowest to $0.0489
Diodes Incorporated
DIODE ZENER ARRAY 5.6V SOT363 / Diode Zener Dual Anti Parallel 5.6V 7.14% 200mW 6-Pin SOT-363 T/R
Lowest to $0.0589
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $0.0681
Rohm Semiconductor
ESD Protection Diode
Lowest to $0.1235
Central Semiconductor Corp
DUAL ZENER DIODE 3.6 VOLTS THRU 33 VOLTS 350mW, 5% TOLERANCE
Lowest to $2.6553
Rohm Semiconductor
Zener diode
Lowest to $0.1016
Central Semiconductor Corp
DUAL ZENER DIODE 3.6 VOLTS THRU 33 VOLTS 350mW, 5% TOLERANCE
Lowest to $1.6066

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4399 $50.5885
280+ $0.3610 $101.0800
430+ $0.3497 $150.3710
595+ $0.3384 $201.3480
765+ $0.3271 $250.2315
1,025+ $0.2933 $300.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess