EN
  • EN
  • DE

BZX84C5V6S-7

Part No BZX84C5V6S-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description DIODE ZENER ARRAY 5.6V SOT363 / Diode Zener Dual Anti Parallel 5.6V 7.14% 200mW 6-Pin SOT-363 T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel package
Configuration 2 Independent
Voltage - Zener (Nom) (Vz) 5.6V
Tolerance ±6%
Power - Max 200mW
Impedance (Maximum) (Zzt) 40 Ohm
Current - Reverse Leakage @ Vr 1μA @ 2V
Voltage - Forward (Vf) (Maximum) @ If 900mV @ 10mA
Operating Temperature Range -65°C ~ 150°C
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SOT-363
Win Source Part Number 770821-BZX84C5V6S-7
Popularity Medium
Supply and Demand Status Limited
Family Name BZX84C5V6S
Introduction Date August 21, 2000
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BZX84C5V6S-7 CAD Model

Description

Product Overview: BZX84C5V6S-7 from Diodes Incorporated

The BZX84C5V6S-7 is a high-performance Zener diode from Diodes Incorporated, designed to provide precision voltage regulation in a variety of electronic applications. This Zener diode features a nominal Zener voltage of 5.6V, making it suitable for use in 5V circuits that require an additional level of voltage stabilization.

Key Features

  • Zener Voltage: 5.6V with a tight tolerance, ensuring accurate voltage regulation.
  • Power Dissipation: Capable of dissipating up to 200mW of power, which helps in maintaining stable performance under varying load conditions.
  • Package: Comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Low Leakage Current: Exhibits minimal leakage current, enhancing the efficiency of the device.
  • Operating Temperature Range: Functional across a wide temperature range from -55°C to +150°C, suitable for use in harsh environments.

Applications

The BZX84C5V6S-7 is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Power management solutions
  • Consumer electronics
  • Telecommunication devices
  • Computer peripherals

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZX84C5V6S-7 is no exception. It is manufactured to meet high industry standards, ensuring reliability and performance consistency. Each unit undergoes rigorous testing to guarantee it meets the specified parameters.

Environmental Compliance

The BZX84C5V6S-7 is also environmentally friendly, complying with RoHS standards which restrict the use of certain hazardous substances in electronic equipment. This makes it a suitable choice for manufacturers looking to create eco-friendly products without compromising on quality or performance.

In conclusion, the BZX84C5V6S-7 Zener diode from Diodes Incorporated is a robust, reliable, and precise voltage regulation solution that offers excellent performance in a variety of electronic applications, all while adhering to environmental regulations.

You May Also Be Interested in

NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER ARRAY 15V SOT23 / Diode Zener Dual Common Anode 15V 2% 300mW Automotive 3-Pin TO-236AB T/R
Lowest to $0.0489
Panjit
Lowest to $0.7219
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $0.1351
Rohm Semiconductor
Zener diodes
Need more? Email Us
NXP / Nexperia
Voltage regulator double diodes
Lowest to $0.1094
Rohm Semiconductor
Zener diode
Lowest to $0.0681

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
985+ $0.0589 $58.0165
2,385+ $0.0485 $115.6725
3,660+ $0.0474 $173.4840
5,000+ $0.0462 $231.0000
6,580+ $0.0439 $288.8620
8,575+ $0.0404 $346.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess