The NXP BZB84-B11 is a robust Zener diode designed for voltage regulation and voltage reference applications. This small-signal Zener diode, with its compact SOT-23 package, offers a nominal Zener voltage of 11V, making it ideal for a wide range of electronic circuits where precise voltage control is required.
Key Features
- Zener Voltage (V<sub>Z): The BZB84-B11 provides a nominal Zener voltage of 11 volts, which is suitable for various voltage stabilization tasks.
- Power Dissipation: With a total power dissipation of 300 mW, this Zener diode can handle a moderate amount of power, ensuring reliable operation in different circuits.
- Package: Enclosed in a small SOT-23 surface-mount package, the BZB84-B11 is optimized for high-density PCB designs, saving valuable board space.
- Low Leakage Current: It features a low leakage current that enhances its efficiency and reliability, making it a preferred choice for precision applications.
- Tolerance: The Zener voltage tolerance is specified with a range of ±5%, allowing designers to predict the voltage regulation characteristics accurately.
- Operating Temperature: The device can operate within a wide temperature range of -55°C to +150°C, suitable for various environmental conditions.
Applications
The NXP BZB84-B11 Zener diode is versatile and can be used in numerous applications. It is commonly utilized in:
- Voltage regulation circuits
- Overvoltage protection systems
- Precision reference voltage sources
- Power supply circuits
- Consumer electronics
- Telecommunication devices
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the BZB84-B11 Zener diode is no exception. Manufactured with high-quality materials and subjected to rigorous testing, this component is designed to meet the stringent requirements of the electronics industry. Whether for commercial, industrial, or automotive applications, the BZB84-B11 is an excellent choice for designers seeking a reliable voltage regulation solution.