EN
  • EN
  • DE

MP1591

Part No MP1591
Manufacturer MPS Industries, Inc.
Description 2A, 32V, 330KHz Step-Down Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2017
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 747662-MP1591
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP1591 CAD Model

Description

The MP1591 is a monolithic step-down switch mode converter manufactured by Monolithic Power Systems (MPS). It achieves 3A continuous output current from a 4.5V to 28V input supply with excellent load and line regulation. It's designed for a wide range of applications including industrial, automotive, and consumer electronics.

Applications

  • Automotive Systems: Powering various automotive electronic components.
  • Industrial Power Supplies: Use in industrial control systems and automation equipment.
  • Consumer Electronics: Powering set-top boxes, DVD players, and other consumer devices.
  • Networking Equipment: Powering routers, switches, and modems.
  • Battery Chargers: Use in battery charging circuits for various portable devices.

Features

  • Wide Input Voltage Range: Operates from 4.5V to 28V input voltage.
  • 3A Continuous Output Current: Delivers up to 3A of continuous output current.
  • High Efficiency: Achieves high efficiency with integrated synchronous rectification.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Over-Current Protection (OCP): Provides protection against over-current conditions.
  • Over-Temperature Protection (OTP): Protects the device from thermal overload.
  • Internal Soft-Start: Reduces inrush current during startup.

Benefits

  • Versatile Application: Wide input voltage range makes it suitable for various applications.
  • High Power Delivery: 3A output current enables powering of high-power devices.
  • Energy Efficient: High efficiency reduces power loss and heat generation.
  • Simplified Design: Integrated features reduce the number of external components required.
  • Robust Protection: OCP and OTP features protect the device and the load from damage.

Additional Details

The MP1591 typically operates at a switching frequency in the range of hundreds of kHz, allowing for the use of small external components. It is available in a thermally enhanced package. Detailed specifications, including efficiency curves, transient response, and thermal characteristics, are available in the MPS datasheet for the MP1591. The datasheet also includes information about component selection and layout recommendations for optimal performance.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess