EN
  • EN
  • DE

DZ23C9V1-E3-08

Part No DZ23C9V1-E3-08
Manufacturer Vishay
Catalog Diodes - Zener - Arrays
Description DIODE ZENER 9.1V 300MW SOT23 / Diode Zener Dual Common Cathode 9.1V 5% 300mW 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Series Automotive, AEC-Q101
Packaging Reel package
Configuration 1 Pair Common Cathode
Voltage - Zener (Nom) (Vz) 9.1V
Tolerance ±5%
Power - Max 300mW
Impedance (Maximum) (Zzt) 10 Ohm
Current - Reverse Leakage @ Vr 100nA @ 7V
Operating Temperature Range -55°C ~ 150°C
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23
Win Source Part Number 773612-DZ23C9V1-E3-08
Popularity Medium
Supply and Demand Status Limited
Family Name DZ23C9V1
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DZ23C9V1-E3-08 CAD Model

Description

The Vishay Semiconductor Diodes Division DZ23C9V1-E3-08 is a pair of common cathode zener diodes designed for use in automotive AEC-Q101 applications.

  • Voltage: 9.1V
  • Tolerance: ±5%
  • Power: 300mW
  • Family: DZ23C9V1
  • Package: TO-236-3, SC-59, SOT-23-3
  • Packaging: Reel
  • Halogen-Free: Yes
  • Compliance: EAR99
  • Estimated EOL Date: 2026
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Rohm Semiconductor
Zener diode
Lowest to $0.0681
NXP / Nexperia
Dual Zener diodes
Need more? Email Us
Central Semiconductor Corp
DUAL ZENER DIODE 3.6 VOLTS THRU 33 VOLTS 350mW, 5% TOLERANCE
Lowest to $2.6553
Panasonic
DIODE ZENER ARRAY 3.6V SMINI4 / Diode Zener Dual Parallel 3.6V 5% 200mW 4-Pin SMini4-F3-B T/R
Lowest to $0.1168
Panjit
TRIPLE ISOLATED 200mW ZENERS
Need more? Email Us
Panjit
TRIPLE ISOLATED 200mW ZENERS
Lowest to $1.1608
Diodes Incorporated
TRIPLE SURFACE MOUNT ZENER DIODE ARRAY
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER ARRAY 15V SOT23 / Diode Zener Dual Common Anode 15V 2% 300mW Automotive 3-Pin TO-236AB T/R
Lowest to $0.0489
Vishay
DIODE ZENER 9.1V 300MW SOT23 / Diode Zener Dual Common Cathode 9.1V 5% 300mW 3-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess