EN
  • EN
  • DE

BZX84C18TS

Part No BZX84C18TS
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Arrays
Description TRIPLE SURFACE MOUNT ZENER DIODE ARRAY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1158014-BZX84C18TS
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX84C18TS CAD Model

Description

Product Overview: BZX84C18TS - Diodes Incorporated

The BZX84C18TS is a highly efficient, surface-mount Zener diode, meticulously engineered by Diodes Incorporated to deliver superior voltage regulation and performance. With its precise voltage control and low leakage current, this Zener diode is an ideal choice for a vast range of electronic applications, particularly in situations where space is at a premium and power efficiency is crucial.

Key Features

  • Voltage Regulation: The BZX84C18TS offers a nominal Zener voltage of 18V, making it suitable for providing a stable reference voltage in various circuits.
  • Power Dissipation: With a power dissipation of 300mW, this Zener diode can handle a moderate amount of power, ensuring reliable operation under typical circuit conditions.
  • Surface-Mount Package: Enclosed in an SOT-323 package, the BZX84C18TS is designed for compact PCB layouts, allowing for high-density mounting and saving valuable board space.
  • High Stability: The device features excellent stability and reliability over its entire operating temperature range, which spans from -55°C to +150°C.
  • Low Leakage Current: It exhibits a low leakage current that enhances the overall efficiency of the circuit, reducing power loss and improving the performance of the application.

Applications

The BZX84C18TS Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Telecommunication devices

Quality and Compliance

Diodes Incorporated is committed to delivering high-quality products. The BZX84C18TS is manufactured under stringent quality control standards, ensuring that it meets or exceeds industry specifications for performance and reliability. Furthermore, it complies with RoHS directives, making it an environmentally friendly choice for manufacturers looking to create sustainable products.

In summary, the BZX84C18TS Zener diode from Diodes Incorporated is a compact, efficient, and reliable component that offers precise voltage regulation for a multitude of electronic applications. Its small footprint, coupled with its robust performance, makes it an excellent choice for designers seeking to optimize their circuit designs for both performance and space.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER ARRAY 20V SOT23-3
Lowest to $0.0535
Diodes Incorporated
DIODE ZENER ARRAY 2.7V SOT23-3
Lowest to $0.0312
Diodes Incorporated
DIODE ZENER ARRAY 4.3V SOT23-3
Lowest to $0.0681
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 15V SOT23-3
Lowest to $0.0659
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT23-3
Lowest to $0.1686
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 6.2V SOT23-3 / Zener Diode Dual Common Cathode 6.2V 6.45% 10Ohm 300mW 3-Pin SOT-23 T/R
Lowest to $0.0527
Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD5
Lowest to $0.2212

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess