Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Output Type Adjustable
Voltage - Input (Minimum) 7.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5.05V
Maximum Output Voltage 40V (Switch)
Output Current 3.3A (Switch)
Switching Frequency 72kHz
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package TO-220-5 Formed Leads
Supplier Device Package TO-220-5 Horizontal
Family Part Number MC34166
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1218675-MC34166TH
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC34166TH CAD Model

Description

The MC34166TH from ON Semiconductor is a versatile high-performance switching regulator that is designed to cater to a wide range of power supply applications. This component is capable of providing efficient DC-DC conversion with a minimum number of external components, making it a compact and reliable solution for various electronic devices.

Key Features

  • Wide Input Voltage Range: The MC34166TH operates over a broad input voltage range from 7.6 V to 40 V, allowing it to be used in multiple applications including automotive, industrial, and consumer electronics.
  • High Output Current: Capable of delivering output currents up to 3 A, this regulator can power a range of high-demand circuits and components.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.23 V to 37 V, providing flexibility for custom voltage requirements.
  • High Efficiency: With its high-efficiency operation, the MC34166TH helps in reducing power loss and heat generation, which is crucial for maintaining the reliability and longevity of electronic systems.
  • Protection Features: It includes built-in protection mechanisms such as thermal shutdown, current limit, and safe area compensation, ensuring safe operation under various conditions.
  • Frequency Operation: The device operates at a fixed frequency of 52 kHz which allows for a predictable performance and the use of smaller filter components.

Applications

The MC34166TH is suitable for a wide array of applications, including:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulators for linear regulators
  • Step-up (boost) converters
  • Switched-mode power supplies (SMPS)

Package and Quality

ON Semiconductor's MC34166TH comes in a thermally enhanced 5-lead TO-220 package, which offers improved thermal performance and is suitable for high-power applications. The device is manufactured under ON Semiconductor's rigorous quality control standards, ensuring high reliability and performance consistency for your power management needs.

You May Also Be Interested in

Texas Instruments
Synchronous Step-Down Voltage Regulator | IC REG BUCK ADJ 3A TSOT23-6
Lowest to $0.0886
ECAD model for TPS563208DDCR
Linear Technology
IC REG BUCK ADJ 3.5A 10MSOP
Lowest to $7.2367
ECAD model for LT3680EMSE#TRPBF
Microchip Technology
52kHz Simple 3A Buck Regulator | IC REG BUCK ADJ 3A TO263-5
Need more? Email Us
ECAD model for LM2576WU
Texas Instruments
IC REG BUCK ADJ 500MA 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $4.6778
ECAD model for LM43600PWP
Others
Need more? Email Us
ECAD model for ILC7081AIM5-285
Microchip Technology
SWITCHING REGULATOR/CONTROLLER / Boost, Buck Switching Regulator IC Positive Adjustable 1 Output 3A 16-DIP (0.400", 10.16mm)
Need more? Email Us
ECAD model for TC33163EPE
Texas Instruments
100-V 150-mA Constant On-Time Buck Switching Regulator | IC REG BUCK ADJ 150MA 8VSSOP
Lowest to $1.5010
ECAD model for LM5009AMMX/NOPB
ON Semiconductor
POWER SWITCHING REGULATORS | IC REG BUCK BST ADJ 3.3A D2PAK-5
Lowest to $2.0527
ECAD model for MC34166D2T
Texas Instruments
IC REG BUCK 5V 500MA 16WSON / Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 16-WFDFN Exposed Pad
Need more? Email Us
ECAD model for LM2674LD-5.0/NOPB

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.5134 $66.7546
45+ $2.8834 $129.7530
70+ $2.7928 $195.4960
96+ $2.7037 $259.5552
124+ $2.6131 $324.0244
166+ $2.3427 $388.8882
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention