EN
  • EN
  • DE

LM2674LD-5.0/NOPB

Part No LM2674LD-5.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 500MA 16WSON / Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 16-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Series SIMPLE SWITCHER®
Package Tape & Reel
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 6.5V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 5V
Current - Output 500mA
Frequency - Switching 260kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-WFDFN Exposed Pad
Supplier Device Package 16-WSON (5x5)
Base Product Number LM2674
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345616-LM2674LD-5.0/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2674LD-5.0/NOPB CAD Model

Description

Introducing the LM2674LD-5.0/NOPB Step-Down Voltage Regulator

The LM2674LD-5.0/NOPB from Texas Instruments is a highly efficient, step-down voltage regulator that offers the perfect solution for a variety of electronic applications. This regulator is designed to deliver a fixed output voltage of 5.0V with an impressive output current of up to 500mA. The device is housed in a compact, leadless 14-pin LLP package, which is ideal for space-constrained applications.

With its integrated features and advanced circuit design, the LM2674LD-5.0/NOPB provides a high-efficiency power conversion, which can reach up to 92%, minimizing energy loss and heat generation. This efficiency is maintained over a wide range of load currents, making it suitable for both light-load and heavy-load conditions. The regulator operates over an input voltage range from 8V to 40V, accommodating a variety of power sources and ensuring stable operation even with fluctuating input voltages.

The LM2674LD-5.0/NOPB employs a simple and easy-to-use switch-mode power supply (SMPS) architecture. It incorporates a fixed-frequency pulse-width modulation (PWM) control technique, which reduces electromagnetic interference (EMI) and allows for predictable operation. The regulator also features internal compensation, which reduces the number of external components required and simplifies the design process.

Protection features of the LM2674LD-5.0/NOPB include thermal shutdown and current limit, safeguarding the device and the connected load from damage due to excessive heat or overcurrent conditions. Additionally, the regulator has an inbuilt soft-start function that gradually ramps up the output voltage, preventing inrush current at startup and ensuring a smooth power-up sequence.

Whether you're designing power supplies for consumer electronics, telecommunications, or industrial systems, the LM2674LD-5.0/NOPB provides a reliable and efficient solution for your DC-DC conversion needs. Its robust design, high efficiency, and ease of use make it an excellent choice for engineers looking to enhance the performance and longevity of their electronic products.

For detailed specifications, application notes, and design resources, visit the Texas Instruments website to ensure the optimal use of the LM2674LD-5.0/NOPB in your next project.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess