Products specifications

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Voltage - Off State 200 V
Voltage - Gate Trigger (Vgt) (Max) 1.5 V
Current - Gate Trigger (Igt) (Max) 30 mA
Current - On State (It (AV)) (Max) 10 A
Current - On State (It (RMS)) (Max) 16 A
Current - Hold (Ih) (Max) 40 mA
Current - Non Rep. Surge 50, 60Hz (Itsm) 160A @ 60Hz
SCR Type Standard Recovery
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220AB
Base Product Number 2N6402
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 541445-2N6402
Ultra Librarian 3D Model Ultra Librarian 2N6402 CAD Model

Description

ON Semiconductor 2N6402 Thyristor SCR

The ON Semiconductor 2N6402 is a robust and reliable silicon controlled rectifier (SCR) designed for medium power switching and phase control applications. This SCR is a member of the thyristor family, which are semiconductor devices known for their high current and voltage handling capabilities, making them ideal for a wide range of industrial and consumer applications.

Key Features:

  • Voltage Capacity: The 2N6402 has a peak repetitive off-state voltage (VDRM) of up to 400V, providing a good margin for applications requiring high voltage operation.
  • Current Rating: With an average on-state current (IT(AV)) of 16A, the 2N6402 can handle significant power levels, suitable for various control and regulation tasks.
  • Surge Capability: The SCR can withstand surge currents up to 160A, ensuring durability and reliability in applications where inrush currents are a concern.
  • Gate Trigger: A sensitive gate trigger requirement (IGT) of less than 30mA allows for easy triggering with low power gate drive signals.
  • Thermal Properties: The device features a maximum operating junction temperature of 125°C, providing a wide temperature range for operation in harsh environments.
  • Package: Enclosed in a TO-220 package, the 2N6402 offers a compact form factor while allowing for efficient heat dissipation.

Applications:

The ON Semiconductor 2N6402 SCR is versatile and can be used in a variety of applications, including:

  • Motor control for industrial machines
  • Controlled rectifier circuits
  • AC power control for lighting dimmers, heaters, and other appliances
  • Overvoltage crowbar protection circuits
  • Battery chargers and DC power supplies
  • Solid-state relays

With its strong performance characteristics and reliable design, the 2N6402 from ON Semiconductor is an excellent choice for engineers and designers looking for an SCR that can deliver consistent performance and withstand the rigors of demanding power control applications.

You May Also Be Interested in

Vishay
SCR 1600V 520A TO-118 / SCR 1600V 520A(RMS) 9420A 4-Pin TO-118
Lowest to $282.0703
ECAD model for VS-ST330S16P0PBF
Bourns Inc.
THYRISTOR SCR 800V 5A / Thyristor SCR 800V 30A 3-Pin(3+Tab) TO-220
Need more? Email Us
ECAD model for TIC106N-S
Vishay
SCR 800V 1435A E-PUK / Thyristor SCR 800V 11.5KA 3-Pin TO-200AB
Need more? Email Us
ECAD model for VS-ST333C08CFM1
Vishay
SCR 1000V 135A TO-94 / SCR 1000V 135A(RMS) 2560A 4-Pin TO-94
Need more? Email Us
ECAD model for VS-ST083S10PFK1P
Littelfuse Inc.
SCR NON-SENS 400V 25A DDPAK / SCR 400V 25A(RMS) 350A 3-Pin(2+Tab) D2PAK T/R
Need more? Email Us
ECAD model for S4025NRP
Bourns Inc.
DIODE RECTIFIER 600V 8A TO220 / Thyristor SCR 600V 80A 3-Pin(3+Tab) TO-220
Lowest to $0.9132
ECAD model for TIC116M-S
Littelfuse Inc.
SCR NON-SENS 400V 6A TO-251 / Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-251 Tube
Lowest to $1.1536
ECAD model for S4006VTP
Bourns Inc.
DIODE RECTIFIER 400V 12A TO220 / Thyristor SCR 400V 100A 3-Pin(3+Tab) TO-220
Need more? Email Us
ECAD model for TIC126D-S
Littelfuse Inc.
SCR 400V 15A / Thyristor SCR 400V 225A 3-Pin(3+Tab) TO-220AB Isolated Tube
Need more? Email Us
ECAD model for S4015LTP

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.7076 $67.2220
225+ $0.5807 $130.6575
345+ $0.5625 $194.0625
480+ $0.5443 $261.2640
615+ $0.5263 $323.6745
825+ $0.4719 $389.3175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,600 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention