EN
  • EN
  • DE

AZ23C5V6-V-G

Part No AZ23C5V6-V-G
Manufacturer Vishay
Catalog Diodes - Zener - Arrays
Description Small Signal Zener Diodes, Dual
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1150248-AZ23C5V6-V-G
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AZ23C5V6-V-G CAD Model

Description

The AZ23C5V6-V-G is a dual Zener diode array manufactured by Vishay. It is designed to provide voltage regulation and transient voltage suppression in various electronic circuits. This device consists of two Zener diodes connected in series, allowing for bidirectional voltage clamping and protection against voltage spikes.

Applications:

  • Transient Voltage Suppression (TVS): Protects sensitive electronic components from voltage transients caused by inductive switching or electrostatic discharge (ESD).
  • Voltage Regulation: Provides a stable voltage reference for circuits requiring a precise voltage level.
  • Overvoltage Protection: Clamps the voltage to a safe level, preventing damage to downstream components.
  • Reverse Polarity Protection: Protects circuits from damage due to accidental reverse polarity connections.
  • Automotive Electronics: Commonly used in automotive applications to protect electronic systems from voltage fluctuations and transients.

Features:

  • Dual Zener Diodes: Contains two Zener diodes in a single package, offering bidirectional protection.
  • Low Leakage Current: Minimizes power consumption and ensures accurate voltage regulation.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Fast Response Time: Quickly clamps the voltage during transient events.
  • Lead-Free Finish: Compliant with RoHS environmental standards.

Benefits:

  • Enhanced Circuit Protection: Protects sensitive components from damage due to voltage transients and overvoltage conditions.
  • Improved System Reliability: Ensures stable and reliable operation of electronic circuits.
  • Reduced Board Space: Dual Zener diodes in a single package save valuable board space.
  • Simplified Design: Easy to integrate into existing circuits.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation and transient voltage suppression.

Additional Details:

The AZ23C5V6-V-G has a Zener voltage of approximately 5.6V. It is typically available in a SOT-23 package. It's crucial to consult the datasheet for detailed electrical characteristics, including Zener voltage tolerance, dynamic resistance, and surge current ratings. Proper PCB layout is essential for effective transient voltage suppression. Keep the leads short and the ground connections close to the device to minimize inductance. The operating temperature range and storage temperature range should also be considered for ensuring reliable performance in the intended environment. It's suitable for use in various electronic devices, including portable electronics, industrial equipment, and automotive systems.

You May Also Be Interested in

Vishay
Need more? Email Us
Rohm Semiconductor
DIODE ZENER ARRAY 5.6V SMD5
Lowest to $0.2212
Vishay
DIODE ZENER 13V 300MW SOT23
Need more? Email Us
Vishay
Need more? Email Us
Diodes Incorporated
DIODE ZENER ARRAY 3V 300MW SOT23
Lowest to $0.0250
Diodes Incorporated
DIODE ZENER ARRAY 20V SOT23-3
Lowest to $0.0535
Diodes Incorporated
200mW SURFACE MOUNT ZENER DIODE | DIODE ZENER ARRAY 3.9V SOT363
Lowest to $0.0762
Diodes Incorporated
DIODE ZENER ARRAY 24V SOT23-3
Lowest to $0.1686
Diodes Incorporated
DIODE ZENER ARRAY 8.2V SOT23-3
Lowest to $0.1455

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
650+ $0.0889 $57.7850
1,590+ $0.0728 $115.7520
2,460+ $0.0705 $173.4300
3,390+ $0.0681 $230.8590
4,390+ $0.0658 $288.8620
5,770+ $0.0601 $346.7770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 650 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess