EN
  • EN
  • DE

TPS22968QDMGTQ1

Part No TPS22968QDMGTQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC LOAD SWITCH 6A DUAL 10WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Switch Type General Purpose
Number of Outputs 2
Output Type N-Channel
Voltage - Load 0.8 V to 5.5 V
Supply Voltage - Operating 2.5 V to 5.5 V
Current - Output (Max) 4A
Rds On (Typ) 29 mOhm
Features Load Discharge, Slew Rate Controlled
Temperature Range - Operating -40°C to 125°C (TA)
Win Source Part Number 1111436-TPS22968QDMGTQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS22968QDMGTQ1 CAD Model

Description

Product Overview: TPS22968QDMGTQ1 from Texas Instruments

The TPS22968QDMGTQ1 is a high-performance, feature-rich integrated circuit designed by Texas Instruments, specifically tailored for automotive and power management applications. This compact, low on-resistance load switch provides power distribution control with a wide input voltage range, making it a versatile solution for various electronic systems within modern vehicles.

Key Features

  • Wide Input Voltage Range: The device operates efficiently within a broad voltage range, typically from 1.5V to 5.5V, accommodating various power supply requirements.
  • Low On-Resistance: It offers a low on-resistance (RON) that minimizes power loss and improves efficiency, which is crucial for battery-operated systems.
  • Quick Output Discharge: The TPS22968QDMGTQ1 includes an integrated quick output discharge transistor, which ensures the output is discharged when the switch is turned off, thereby protecting downstream components.
  • Adjustable Rise Time: With an adjustable rise time feature, this device helps to mitigate inrush current, further enhancing system stability and reliability.
  • Under-Voltage Lockout (UVLO): The UVLO function protects the device and the load by preventing operation when the input voltage falls below a certain threshold.
  • Over-Temperature Protection: Built-in over-temperature protection safeguards the device from thermal overload, ensuring safe operation under varying conditions.

Applications

The TPS22968QDMGTQ1 is ideally suited for automotive applications, including infotainment systems, GPS, radios, and various control modules. Its robust design also makes it appropriate for power management tasks in industrial and consumer electronics where efficiency and reliability are paramount.

Quality and Reliability

As part of Texas Instruments' commitment to quality, the TPS22968QDMGTQ1 meets stringent automotive industry standards, including AEC-Q100 qualification. The device is manufactured using a high-reliability process that ensures performance under the harsh conditions typically found in automotive environments.

Packaging and Availability

This load switch is available in a compact VSON package, which is highly valued for space-constrained applications. Its small footprint allows for efficient use of board space without compromising on functionality or thermal performance. For pricing, availability, and additional technical resources, customers can visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6185 $56.6475
80+ $1.3280 $106.2400
120+ $1.2865 $154.3800
165+ $1.2450 $205.4250
210+ $1.2035 $252.7350
280+ $1.0790 $302.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess