EN
  • EN
  • DE

AT17LV010-10PC

Part No AT17LV010-10PC
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SRL CONFIG EEPROM 1M LV 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 1Mb
Voltage - Supply 3V ~ 3.6V, 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT17LV010
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565079-AT17LV010-10PC
Ultra Librarian 3D Model Ultra Librarian AT17LV010-10PC CAD Model

Description

The AT17LV010-10PC is a high-performance, low-power EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, crafted to provide a reliable and flexible non-volatile memory solution. This device is particularly suitable for applications that require data storage that must be preserved during power loss.

Key Features

  • Memory Size: The AT17LV010-10PC boasts a 1-Megabit storage capacity, offering ample space for firmware storage, configuration parameters, or any other data that needs to be retained without power.
  • Speed: With an access time of 10 nanoseconds, this EEPROM provides rapid read operations, ensuring quick data retrieval and high system performance.
  • Interface: The device is designed with a simple serial interface, making it easy to integrate into a wide range of systems with minimal I/O pin requirements.
  • Programming Support: Microchip provides a user-friendly programming model for the AT17LV010-10PC, which simplifies the process of loading data into the device.
  • Voltage Range: It operates over a wide voltage range, accommodating various system power supplies and ensuring compatibility with a multitude of applications.
  • Package: The AT17LV010-10PC is available in a 20-lead PDIP (Plastic Dual In-line Package), which is well-suited for standard through-hole PCB mounting.

Applications

The versatility of the AT17LV010-10PC makes it an ideal choice for numerous applications, including:

  • FPGA (Field-Programmable Gate Array) configuration storage
  • Embedded system boot code
  • Industrial control systems
  • Medical devices
  • Telecommunication infrastructure

Quality and Reliability

Microchip Technology is renowned for its commitment to quality, and the AT17LV010-10PC is no exception. It is manufactured to the highest industry standards, ensuring both reliability and durability for mission-critical applications where data integrity is paramount.

You May Also Be Interested in

Microchip Technology
IC FLASH CONFIG 8M 20PLCC
Lowest to $15.0633
Microchip Technology
IC SRL CONFIG EEPROM 256K 8-DIP
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Need more? Email Us
Microchip Technology
IC SER CNFIG PROM 128K 3.3V 8DIP
Lowest to $14.6893
Intel
IC QUAD-SERIAL LOW VOLTAGE CONFI
Lowest to $38.3833
Microchip Technology
IC SER CONFIG PROM 65K 8DIP
Need more? Email Us
Intel
IC CONFIG DEVICE 128MBIT 16SOIC
Lowest to $70.2371
Microchip Technology
CONFIG MEMORY, 512KX1, SERIAL
Lowest to $9.0841
Microchip Technology
IC SRL CONFIG EEPROM 1M LV 8DIP
Lowest to $27.3871

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.3871 $82.1613
6+ $22.4716 $134.8296
8+ $21.7694 $174.1552
11+ $21.0671 $231.7381
15+ $20.3649 $305.4735
19+ $18.2582 $346.9058
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess