EN
  • EN
  • DE

AT17LV010A-10PC

Part No AT17LV010A-10PC
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC CONFIG SEEPROM 1M 3.3V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Verified
Programmable Type Serial EEPROM
Memory Size 1Mb
Voltage - Supply 3V ~ 3.6V, 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number AT17LV010A
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565083-AT17LV010A-10PC
Ultra Librarian 3D Model Ultra Librarian AT17LV010A-10PC CAD Model

Description

The AT17LV010A-10PC from Microchip Technology is a high-performance, low-power EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed to store firmware configurations for FPGAs (Field-Programmable Gate Arrays) and CPLDs (Complex Programmable Logic Devices). This product is part of the Atmel® AT17LV Series and is an essential component for system designers who require flexible, non-volatile memory solutions.

Key Features

  • Memory Size: The AT17LV010A-10PC offers a memory size of 1 Mbit, providing ample space for storing critical configuration data or boot code.
  • Speed: With an access time of 10 ns, this EEPROM ensures rapid read operations, facilitating quick device configuration and initialization.
  • Interface: The device features a simple serial interface for communication, which minimizes the number of I/O pins required on the FPGA or CPLD, thus simplifying board layout and reducing overall system cost.
  • Supply Voltage: It operates within a supply voltage range of 3V to 3.6V, making it compatible with low-voltage logic levels used in modern digital circuits.
  • Programming Support: The AT17LV010A-10PC is supported by industry-standard programmers, ensuring ease of programming and integration into the design process.
  • Package: Packaged in a 20-lead PDIP (Plastic Dual In-line Package), it is well-suited for through-hole PCB assembly and prototyping.

Applications

The AT17LV010A-10PC is ideal for a wide range of applications where reliable, non-volatile memory storage is crucial. These include:

  • FPGA/CPLD configuration storage
  • Microcontroller system boot code
  • Industrial control systems
  • Telecommunications equipment
  • Automotive electronics
  • Consumer electronics

Conclusion

In summary, the AT17LV010A-10PC from Microchip Technology is a versatile and reliable EEPROM solution that provides designers with a compact, cost-effective way to store non-volatile data. Its fast access time, low-power consumption, and ease of use make it an excellent choice for a broad array of electronic applications.

You May Also Be Interested in

Intel
IC CONFIG DEVICE
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 64K 20SOIC
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 8DIP
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 20PLCC
Lowest to $13.0776
Microchip Technology
IC SERIAL CONFIG PROM 1M 20PLCC
Need more? Email Us
Intel
IC QUAD-SERIAL LOW VOLTAGE CONFI
Lowest to $38.3833
Microchip Technology
IC EEPROM FPGA 128KB 20-SOIC
Need more? Email Us
Microchip Technology
IC FPGA EEPROM 1M ALTERA 8DIP
Lowest to $21.8826
Microchip Technology
IC SER CNFIG PROM 2M 3.3V 20PLCC
Lowest to $1.9566

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess