The LTC3407EDD-4#PBF is a high-efficiency, dual-channel, synchronous step-down regulator from Linear Technology, designed to deliver continuous output currents up to 600mA per channel. This compact and powerful component is housed in a small 10-lead DFN package, making it an ideal solution for space-constrained applications.
Key Features
- High Efficiency: Capable of up to 95% efficiency, this regulator is optimized for battery-powered systems where power conservation is critical.
- Wide Input Voltage Range: The device operates from a 2.5V to 5.5V input voltage range, accommodating a variety of power sources.
- Dual Independent Outputs: Each channel can be set to a fixed output voltage of 1.8V, 2.5V, 2.8V, 3.3V, or adjusted from 0.8V to VIN.
- Low Quiescent Current: The LTC3407EDD-4#PBF maintains a low no-load quiescent current, making it suitable for systems that require long battery life.
- Fast Transient Response: The regulator's high switching frequency and current mode operation enable fast transient response and excellent loop stability.
- Integrated Synchronous Switches: Internal synchronous switches improve efficiency and eliminate the need for external Schottky diodes.
- Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits.
- Compact Package: Offered in a 3mm x 3mm DFN package, it is suitable for portable applications where space is at a premium.
Applications
The LTC3407EDD-4#PBF is versatile and can be used in a wide range of applications, including:
- Portable Instruments
- Battery-Powered Equipment
- Handheld Devices
- Wireless Modems
- PDAs and Smartphones
With its dual-channel design, the LTC3407EDD-4#PBF allows for independent voltage regulation, providing flexibility and precision for powering sensitive electronic circuits. Its robust feature set and compact form factor make it an excellent choice for designers looking to optimize power management in their next-generation devices.