EN
  • EN
  • DE

AT17LV020-10JC

Part No AT17LV020-10JC
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SER CNFIG PROM 2M 3.3V 20PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 2Mb
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number AT17LV020
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0051
Win Source Part Number 565087-AT17LV020-10JC
Ultra Librarian 3D Model Ultra Librarian AT17LV020-10JC CAD Model

Description

Microchip Technology AT17LV020-10JC Overview

The AT17LV020-10JC from Microchip Technology is a robust, high-performance FPGA (Field Programmable Gate Array) configuration memory device. This product is designed to store the configuration data for FPGA devices, ensuring a swift and reliable boot-up process. Its compact PLCC (Plastic Leaded Chip Carrier) 32-pin package makes it suitable for space-constrained applications, while its compatibility with a wide range of FPGAs offers flexibility in system design.

Key Features

  • Memory Capacity: The device comes with a 2 Mbit memory size, providing ample space for storing essential configuration data for FPGAs.
  • Speed: With an access time of 10 ns, the AT17LV020-10JC ensures quick data retrieval, contributing to faster device initialization.
  • Low-Power Operation: This EEPROM operates at a low voltage ranging from 3V to 3.6V, making it an energy-efficient choice for power-sensitive applications.
  • Programming Support: The device is programmable via industry-standard programmers, facilitating ease of use during development and production.
  • Interface: It features a simple serial interface for configuration data loading, simplifying the connection to the FPGA.
  • Temperature Range: The AT17LV020-10JC operates within an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

The AT17LV020-10JC is a versatile component suitable for a wide array of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Industrial control systems
  • Automotive electronics
  • Aerospace and defense systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the AT17LV020-10JC is no exception. It is designed to meet high standards of reliability, ensuring that it can withstand the rigors of real-world usage. With its robust feature set and Microchip's reputation for quality, the AT17LV020-10JC is an excellent choice for designers and engineers looking for a reliable configuration memory solution for their FPGA-based systems.

You May Also Be Interested in

Microchip Technology
IC SER CONFIG PROM 65K 8DIP
Need more? Email Us
Microchip Technology
IC SER CONFIG PROM 512K 20PLCC
Need more? Email Us
Microchip Technology
IC EEPROM SRL CONFG 2M LV 20SOIC
Lowest to $49.3976
Microchip Technology
IC SER CONFIG PROM 64K 3.3V 8DIP
Lowest to $2.2834
Microchip Technology
IC FLASH CONFIG 8M 8LAP
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 512K 8-DIP
Need more? Email Us
Microchip Technology
IC SERIAL CONFIG PROM 256K 8-DIP
Need more? Email Us
Microchip Technology
CONFIG MEMORY, 512KX1, SERIAL
Lowest to $6.9127
Microchip Technology
IC EEPROM FPGA 64KB 8-SOIC
Lowest to $21.1238

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess