Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Intel
Series EPCQ-L
Package Tray
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable
Memory Size 256Mb
Voltage - Supply 1.7V ~ 2V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-TBGA
Supplier Device Package 24-FBGA (6x8)
Standard Package 187 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 845614-EPCQL256F24IN
Ultra Librarian 3D Model Ultra Librarian EPCQL256F24IN CAD Model

Description

The 845614-EPCQL256F24IN is an integrated circuit memory configuration PROM designed for FPGAs from Intel.

  • Series: EPCQ-L
  • Memory Size: 256Mb
  • Programmable: Yes
  • In-System Programming: Yes
  • Voltage Supply: 1.7V to 2V
  • Mounting Type: Surface Mount
  • Package/Case: 24-TBGA
  • Supplier Device Package: 24-FBGA (6x8)
  • Operating Temperature: -40°C to 85°C
  • HTSUS Code: 8542.32.0051
  • Product Status: Obsolete
  • Moisture Sensitivity Level (MSL): 3 (168 Hours)

You May Also Be Interested in

Microchip Technology
IC SERIAL CONFIG PROM 256K 8-DIP
Need more? Email Us
ECAD model for AT17C256-10PI
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC
Need more? Email Us
ECAD model for XC18V512SO20I
Amd
IC PROM SRL FOR 4M GATE 44-VQFP
Lowest to $31.2001
ECAD model for XC18V04VQ44C
Microchip Technology
IC SER CONFIG PROM 512K 20PLCC
Need more? Email Us
ECAD model for AT17C512A-10JC
Xilinx Inc.
IC PROM SER 200K I-TEMP 8-DIP
Need more? Email Us
ECAD model for XC17S200APDG8I
Amd
IC PROM SER C-TEMP 3.3V 44-PLCC
Lowest to $53.0545
ECAD model for XC18V04PC44C
Xilinx Inc.
IC PROM SRL CONFIG 256K 20-PLCC
Need more? Email Us
ECAD model for XC18V256PC20C
Amd
IC PROM SER 150000 I-TEMP 20SOIC
Lowest to $18.2605
ECAD model for XC17S150ASO20I
Microchip Technology
CONFIG MEMORY, 512KX1, SERIAL
Need more? Email Us
ECAD model for AT17LV512A-10JC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.9893 $85.9786
4+ $35.2734 $141.0936
6+ $34.1711 $205.0266
8+ $33.0688 $264.5504
11+ $31.9664 $351.6304
14+ $28.6596 $401.2344
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,270 pieces
MOQ: 2 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention