Products specifications

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Intel
Series EPC
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type OTP
Memory Size 65kb
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number EPC1064
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 122551-EPC1064PI8
Ultra Librarian 3D Model Ultra Librarian EPC1064PI8 CAD Model

Description

EPC1064PI8

The EPC1064PI8 is a premium component designed to deliver superior functionality and integration capabilities. It is tailored to meet the demands of advanced technological solutions.

  • Applications:
    • Consumer Electronics
    • Medical Devices
    • Smart Home Systems
  • Features and Benefits:
    • Integrated Circuitry: Enhances system performance through seamless integration.
    • High Reliability: Offers longevity and consistent operation.
    • Customizable Configurations: Supports diverse design requirements.

This product is ideal for innovators seeking cutting-edge solutions in electronic design.

You May Also Be Interested in

Microchip Technology
IC FLASH CONFIG 16M 20PLCC
Need more? Email Us
ECAD model for AT17F16-30JC
Xilinx Inc.
IC PROM SER 50K C-TEMP 8-DIP
Lowest to $244.2106
ECAD model for XC17S50APDG8C
Intel
IC CONFIG DEVICE 32MBIT 8SOIC
Lowest to $32.5649
ECAD model for EPCQ32ASI8N
Xilinx Inc.
PROM 16M-BIT 3.3V 44CCC
Lowest to $1,561.5599
ECAD model for XQ17V16CC44M
Microchip Technology
IC SRL CONFIG EEPROM 128K 8-LAP / EEPROM Serial-2Wire 128K-bit 128K x 1 3.3V 8-Pin LAP
Need more? Email Us
ECAD model for AT17LV128-10CI
Altera
IC CONFIG DEVICE 128MBIT 16SOIC
Lowest to $93.9394
ECAD model for EPCQ128SI16N
Microchip Technology
IC FPGA 256K CONFIG MEM 8SOIC
Need more? Email Us
ECAD model for AT17N256-10NI
Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
ECAD model for AT17N512-10SI
Altera
IC QUAD-SERIAL LOW VOLTAGE CONFI / Configuration Device 24-Pin FBGA Tray
Lowest to $92.7329
ECAD model for EPCQL512F24IN

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention