EN
  • EN
  • DE

XQ17V16CC44M

Part No XQ17V16CC44M
Manufacturer Xilinx Inc.
Catalog Memory - Configuration Proms for FPGAs
Description PROM 16M-BIT 3.3V 44CCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Packaging Bulk
Part Status Obsolete(EOL)
Programmable Type OTP
Memory Size 16Mb
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -55°C ~ 125°C (TC)
Package 44-CCC (J-Lead)
Manufacturer Package 44-CCCP (16.51x16.51)
Win Source Part Number 760637-XQ17V16CC44M
Popularity Medium
Supply and Demand Status Limited
Family Name XQ17V16
Introduction Date December 14, 1998
ECCN 3A001.a.2.c
Country of Origin Philippines, United States of America
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian XQ17V16CC44M CAD Model

Description

The Xilinx Inc. 760637-XQ17V16CC44M is a programmable OTP integrated circuit with a memory size of 16Mb.

  • Memory Size: 16Mb
  • Status: Obsolete
  • Estimated EOL Date: N/A
  • Operating Temperature: -55°C to 125°C (TC)
  • Operating Supply Voltage: 3V to 3.6V
  • Packaging: Bulk
  • Package: 44-CCC (J-Lead)
  • Category: Integrated Circuits (ICs)
  • Introduction Date: December 14, 1998
  • Country of Origin: Philippines, United States of America

You May Also Be Interested in

Amd
IC PROM SER 300K 8-SOIC /
Need more? Email Us
Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
Microchip Technology
IC FPGA 512K CONFIG MEM 20SOIC
Need more? Email Us
Xilinx Inc.
IC PROM SER I-TEMP 3.3V 20-SOIC
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 8LAP
Lowest to $43.2979
Microchip Technology
IC FLASH CONFIG 7MBIT 20-TSSOP
Lowest to $19.3948
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 32TQFP
Need more? Email Us
Microchip Technology
IC FPGA 256K CONFIG MEM 8DIP
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 16M 44PLCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,394.2499 $1,394.2499
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess