EN
  • EN
  • DE

LT3751IFE#PBF

Part No LT3751IFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC CTRLR CAP CHARGER 20-TSSOP / Photoflash Capacitor Charger PMIC 20-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tube
Applications Photoflash Capacitor Charger
Current - Supply 5.5mA
Voltage - Supply 4.75V ~ 24V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LT3751
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names -2735-LT3751IFE#PBF,LT3751IFE#PBF-ND,505-LT3751IFE#PBF
Standard Package 74
Win Source Part Number 1071688-LT3751IFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3751IFE#PBF CAD Model

Description

Product Overview: LT3751IFE#PBF

The LT3751IFE#PBF is a high-performance capacitor charger controller from Analog Devices Inc. that is designed to efficiently control the charging of capacitors to high voltages with precision and safety. This innovative component is ideal for applications such as professional photography flashes, medical defibrillators, backup power supplies, and any other system that requires a high-voltage capacitor charge.

Key Features

  • Wide Input Voltage Range: The device operates over a wide input voltage range of 6V to 32V, making it versatile for various power supply configurations.
  • Adjustable Charging Voltage: It can charge capacitors up to a value set by the user, with a maximum output voltage of 500V, allowing for flexibility in different applications.
  • Charge Current Monitoring: The LT3751IFE#PBF includes a feature for monitoring charge current, ensuring that the charging process is both efficient and safe.
  • Primary-Side Sensing: This device employs primary-side sensing and regulation to eliminate the need for an opto-isolator or third winding on the transformer, simplifying the design and reducing overall system cost.
  • Patented Boundary Mode Control: The patented boundary mode control enables fast charging times while maintaining a small solution footprint.

Applications

  • Photoflash Capacitors
  • Medical Defibrillators
  • Energy Harvesting
  • Backup Power Supplies

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the LT3751IFE#PBF is no exception. It is designed to meet stringent industrial standards, ensuring reliability and performance in the most demanding environments. The package is a thermally efficient TSSOP-16, which provides a compact footprint while allowing for adequate heat dissipation.

Ordering Information

The product is available with the part number LT3751IFE#PBF, where "IFE" designates the industrial temperature range and "PBF" indicates lead-free, RoHS-compliant packaging. For detailed specifications, application notes, and additional resources, customers can visit the Analog Devices Inc. website or contact their sales representative.

You May Also Be Interested in

NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $19.4605
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5830 $57.9150
13+ $9.5040 $123.5520
19+ $9.2070 $174.9330
26+ $8.9101 $231.6626
34+ $8.6130 $292.8420
45+ $7.7220 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess