EN
  • EN
  • DE

STPMIC1DPQR

Part No STPMIC1DPQR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description 14 OUTPUT RAILS PMIC 4 ADJUSTABL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Applications General Purpose
Current - Supply 1.2mA
Voltage - Supply 2.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 44-WFQFN Exposed Pad
Supplier Device Package 44-WFQFN (5x6)
Base Product Number STPMIC1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373142-STPMIC1DPQR
Ultra Librarian 3D Model Ultra Librarian STPMIC1DPQR CAD Model

Description

STPMIC1DPQR Power Management IC by STMicroelectronics

The STPMIC1DPQR is a highly integrated Power Management IC (PMIC) developed by STMicroelectronics, designed to cater to a wide range of applications, particularly those requiring a compact and efficient power solution. This PMIC is an optimal choice for powering multi-core processors, as well as providing the necessary voltages for various system peripherals.

Key Features:

  • Flexibility: The STPMIC1DPQR offers four buck converters, one boost converter, eight LDOs, and a VREF generator, providing a high level of integration to meet the power requirements of complex digital applications.
  • High Efficiency: With its buck and boost converters featuring high-efficiency operation, this PMIC ensures that the system conserves energy, leading to extended battery life in portable applications.
  • Advanced Power Control: This device includes a programmable sequencer for flexible power-up and power-down sequences, enhancing system reliability and user experience.
  • I2C Interface: The inclusion of an I2C interface allows for easy programmability and monitoring of the various power rails, enabling dynamic voltage scaling and power management optimization.
  • Protection Features: The STPMIC1DPQR is equipped with a range of protection features including over-voltage, over-current, short-circuit, and thermal shutdown, safeguarding the system against potential damage from electrical anomalies.

Applications:

The versatility of the STPMIC1DPQR makes it suitable for a broad spectrum of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable and Wearable Devices
  • Industrial Control Systems
  • Automotive Infotainment Systems
  • Internet of Things (IoT) Devices

With its compact QFN-44 package, the STPMIC1DPQR occupies minimal board space, making it an excellent choice for space-constrained applications. Its robust design and comprehensive feature set ensure that it provides reliable and efficient power management, simplifying system design and enhancing overall performance.

You May Also Be Interested in

Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7272 $51.5448
22+ $4.6993 $103.3846
33+ $4.5524 $150.2292
46+ $4.4056 $202.6576
59+ $4.2587 $251.2633
79+ $3.8182 $301.6378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,470 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess