EN
  • EN
  • DE

AT17N256-10NI

Part No AT17N256-10NI
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC FPGA 256K CONFIG MEM 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Type Serial EEPROM
Memory Size 256Kb
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT17N256
Standard Package 100
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1342495-AT17N256-10NI
Ultra Librarian 3D Model Ultra Librarian AT17N256-10NI CAD Model

Description

The AT17N256-10NI is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed to provide a reliable and flexible non-volatile memory solution for a broad range of applications.

Key Features

  • Memory Capacity: The AT17N256-10NI offers a substantial storage space of 256 megabits, providing ample room for firmware storage, boot code, or configuration data.
  • Speed: With an access time of 10 nanoseconds, this EEPROM allows for rapid data retrieval, enhancing the performance of the systems it integrates with.
  • Interface: The device uses a simple serial interface for communication, which minimizes pin count and simplifies PCB layout. This serial interface is compatible with the two-wire SPI protocol, making it easy to integrate with most microcontrollers.
  • Programming Support: The AT17N256-10NI is supported by Microchip's advanced programming tools, ensuring easy and reliable programming of the device both in-system and during the manufacturing process.
  • Package: Housed in a robust and compact 8-lead PDIP (Plastic Dual In-line Package), the AT17N256-10NI is designed for durability and ease of PCB mounting.
  • Temperature Range: This device can operate over an industrial temperature range, making it suitable for applications that may be exposed to extreme conditions.

Applications

The AT17N256-10NI EEPROM is an ideal choice for a variety of applications, including:

  • Embedded systems requiring non-volatile memory storage
  • Configuration storage for FPGAs and CPLDs
  • Networking equipment such as routers and switches
  • Industrial control systems
  • Consumer electronics

Conclusion

With its combination of speed, capacity, and robustness, the Microchip Technology AT17N256-10NI EEPROM stands out as a superior choice for designers looking for a dependable non-volatile memory component. Whether for industrial, commercial, or consumer applications, this EEPROM ensures data integrity and system reliability.

You May Also Be Interested in

Microchip Technology
IC FLASH CONFIG 8M 20PLCC
Lowest to $15.0633
Microchip Technology
CONFIG MEMORY, 512KX1, SERIAL
Lowest to $6.9127
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 20PLCC
Lowest to $12.4070
Intel
IC CONFIG DEVICE 1MBIT 8DIP
Lowest to $25.0254
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Need more? Email Us
Microchip Technology
CONFIG MEMORY, 512KX1, SERIAL
Lowest to $9.0841
Microchip Technology
IC SRL CONFIG EEPROM 512K 8-DIP
Need more? Email Us
Microchip Technology
IC FLASH CONFIG 8M 8LAP
Need more? Email Us
Microchip Technology
CONFIG MEMORY, 128KX1
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess