EN
  • EN
  • DE

SY87701ALZG-TR

Part No SY87701ALZG-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Application Specific
Mfr Microchip Technology
Series AnyRate®
Package Tape & Reel (TR)
Product Status Obsolete
PLL Yes
Main Purpose Ethernet, SONET/SDH, ATM applications
Input PECL, TTL
Output PECL
Number of Circuits 1
Frequency - Max 1.3Gbps
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number SY87701
Other Names SY87701ALZG TR,SY87701ALZG TR,SY87701ALZGTR,SY87701ALZGTR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1272340-SY87701ALZG-TR
Ultra Librarian 3D Model Ultra Librarian SY87701ALZG-TR CAD Model

Description

Microchip Technology's SY87701ALZG-TR: High-Performance Clock Synthesizer

The SY87701ALZG-TR is a state-of-the-art clock synthesizer manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced device is designed to generate high-frequency clock outputs with exceptional precision and stability, making it an ideal choice for a wide range of applications, including telecommunications, data communications, and high-speed digital systems.

Key Features

  • High-Frequency Outputs: The SY87701ALZG-TR is capable of producing clock signals at very high frequencies, offering designers the flexibility to meet the stringent requirements of their system designs.
  • Low Jitter Performance: With its low jitter characteristics, this clock synthesizer ensures reliable and consistent data transfer, which is crucial for maintaining the integrity of high-speed communications.
  • Programmable Outputs: The device features programmable outputs that can be tailored to specific application needs, providing versatility and reducing the need for multiple discrete components.
  • Power Efficiency: Designed with power efficiency in mind, the SY87701ALZG-TR helps in reducing the overall power consumption of the systems it is integrated into, promoting energy-saving and cost-effective solutions.

Applications

  • Networking equipment such as routers, switches, and multiplexers
  • Data center infrastructure
  • High-speed data transmission systems
  • Wireless infrastructure and base stations

The SY87701ALZG-TR is available in a compact, surface-mount package that is suitable for automated assembly processes, ensuring ease of integration into a variety of system architectures. Its robust design and high reliability make it an excellent choice for mission-critical applications where consistent performance is non-negotiable.

With Microchip Technology's commitment to quality and long-term availability, the SY87701ALZG-TR clock synthesizer is a smart investment for designers looking to future-proof their systems and maintain a competitive edge in rapidly evolving technological landscapes.

You May Also Be Interested in

Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Lowest to $23.8512
Renesas Electronics America
CLOCK SYNTHESIZE/GENERATOR/PLL / IC Output
Need more? Email Us
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $5.1721
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $27.0928
Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Need more? Email Us
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $1.3654
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess