EN
  • EN
  • DE

AT17C512-10JI

Part No AT17C512-10JI
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SER CONFIG PROM 512K 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 512kb
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number AT17C512
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 861995-AT17C512-10JI
Ultra Librarian 3D Model Ultra Librarian AT17C512-10JI CAD Model

Description

Microchip Technology AT17C512-10JI Product Overview

The AT17C512-10JI is a high-performance, serially programmable read-only memory (PROM) from Microchip Technology, designed to offer a flexible, non-volatile memory solution for a wide range of digital applications. This device is particularly well-suited for use with FPGA (Field-Programmable Gate Array) configurations where it can store the necessary configuration data, ensuring seamless operation and quick device initialization upon power-up.

Key Features

  • Memory Capacity: The AT17C512-10JI comes with a memory size of 512Kb, which provides ample space for storing essential firmware and configuration data for hardware devices.
  • Speed: With an access time of 10 nanoseconds, this PROM allows for rapid data retrieval, contributing to the efficient performance of the system it is integrated with.
  • Interface: It features a simple serial interface, which minimizes the number of pins required for connection and simplifies the overall design of the system.
  • Programming Support: The device supports a wide range of programmers, making it easy to integrate and program within various development environments.
  • Package Type: The AT17C512-10JI is available in a PLCC (Plastic Leaded Chip Carrier) package, which is known for its durability and ease of mounting on printed circuit boards.
  • Supply Voltage: It operates at a voltage range that is compatible with most digital systems, ensuring versatility in application across different platforms.

Applications

The AT17C512-10JI is ideal for use in a variety of applications, including but not limited to:

  • FPGA configuration storage
  • Digital signal processors (DSP) initialization
  • Microcontroller-based systems
  • Complex programmable logic devices (CPLD) configuration
  • Embedded systems requiring on-board storage of firmware or parameters

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the AT17C512-10JI is no exception. It is built to meet high standards, ensuring long-term performance and stability in a variety of operating conditions. Users can trust this PROM to maintain the integrity of their system's data and to provide the reliability required for critical applications.

In summary, the AT17C512-10JI from Microchip Technology is a versatile and reliable memory solution that offers fast access times, a convenient serial interface, and robust programming support, all packaged in a durable PLCC housing. Whether for FPGAs, DSPs, microcontrollers, or other digital systems, this PROM is an excellent choice for your configuration storage needs.

You May Also Be Interested in

Microchip Technology
IC FPGA 1M CONFIG MEM 10MHZ 8DIP
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 256K 8-DIP
Need more? Email Us
Microchip Technology
IC CONFIG SEEPROM 1M 3.3V 8DIP
Need more? Email Us
Microchip Technology
CONFIG MEMORY, 512KX1, SERIAL
Lowest to $9.0841
Intel
IC CONFIG DEVICE 1MBIT 8DIP
Lowest to $25.0254
Microchip Technology
CONFIG MEMORY, 128KX1
Need more? Email Us
Microchip Technology
IC SRL CONFIG EEPROM 2M 20-PLCC
Need more? Email Us
Microchip Technology
IC SRL CONFG EEPROM 512K LV 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM FPGA 64KB 8-SOIC
Lowest to $21.1238

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3811 $59.1921
27+ $4.4156 $119.2212
41+ $4.2770 $175.3570
56+ $4.1395 $231.8120
73+ $4.0009 $292.0657
97+ $3.5874 $347.9778
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess