EN
  • EN
  • DE

MC10EL11DTR2G

Part No MC10EL11DTR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input ECL, PECL
Output ECL, PECL
Maximum Input Frequency 1.5GHz
Supply Voltage - Operating 4.2 V to 5.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 074409-MC10EL11DTR2G
Ultra Librarian 3D Model Ultra Librarian MC10EL11DTR2G CAD Model

Description

ON Semiconductor MC10EL11DTR2G: A High-Performance Clock Driver

The MC10EL11DTR2G from ON Semiconductor is a differential clock driver designed for high-speed, low-skew clock distribution. This advanced device is part of the 10EL series, which is well-known for its exceptional performance in demanding applications. The MC10EL11DTR2G is specifically engineered to address the needs of systems requiring precise clock distribution and timing, such as high-speed networking, telecommunications, and computing systems.

This clock driver is capable of translating a TTL signal into a differential ECL output, making it a versatile component in mixed-signal environments. The device features a 2:1 multiplexer input, allowing users to select between two TTL input signals. This functionality is critical for systems that require redundancy or need to switch between clock sources without interrupting the operation.

The MC10EL11DTR2G boasts a maximum frequency of 5 GHz, which ensures that it can handle the high-speed signals required by modern digital systems. Additionally, its low propagation delay and minimal skew contribute to maintaining signal integrity, reducing the risk of timing errors, and improving overall system reliability.

ON Semiconductor has packaged the MC10EL11DTR2G in a space-saving TSSOP-8 package, which is ideal for compact PCB designs. The device also features a wide operating temperature range from -40°C to +85°C, allowing it to function reliably in various environmental conditions.

For power-conscious designs, the MC10EL11DTR2G operates with a low supply voltage of -4.2V to -5.7V, which helps to minimize power consumption without compromising performance. This makes it an excellent choice for portable and battery-operated devices where power efficiency is paramount.

In summary, the ON Semiconductor MC10EL11DTR2G is a high-quality, reliable clock driver that provides superior performance for applications requiring high-speed clock distribution. Its integration of a 2:1 multiplexer, low skew, and high-frequency capabilities make it a go-to component for engineers looking to optimize their system's timing and synchronization.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buffer 2: 18 250MHZ 32TQFP
Lowest to $44.0667
Renesas Electronics America
IC Clk Buffer 1: 2 250MHZ 8SOIC
Need more? Email Us
Renesas Electronics America
IC Clk Buf 1: 9 133.33MHZ 16SOIC
Lowest to $6.5292
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
Renesas Electronics America
IC Clk Buffer 2: 10 2.5GHZ 32TQFP
Lowest to $9.6525
National Semiconductor (TI)
IC Clock Driver Dual 5MHZ 8-SOIC
Need more? Email Us
Renesas Electronics America
IC Clk Buffer 2: 6 1GHZ 28VFQFPN
Lowest to $17.6576
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
Analog Devices Inc.
IC CLOCK BUFFER 2:8 3.5GHZ 40QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 2:8 3.5 GHz 28-VFQFN Exposed Pad
Lowest to $59.7237

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess