EN
  • EN
  • DE

MOC3063S

Part No MOC3063S
Manufacturer Lite-On Inc.
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 5KV TRIAC 6SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lite-On Inc.
Standard Package 65
Category Isolators
Family Optoisolators - Triac SCR Output
Packaging Tube
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Voltage - Isolation 5000Vrms
Voltage - Off State 600V
Static dV/dt (Min) 1kV/µs
Current - LED Trigger (Ift) (Max) 5mA
Current - Hold (Ih) 400µA (Typ)
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 50mA
Operating Temperature Range -40°C ~ 100°C
Mounting Style SMD/SMT
Package 6-SMD Gull Wing
Manufacturer Device Package 6-SMD
Approvals CSA FIMKO UL
Catalog MOC3063-V Series
Win Source Part Number 059303-MOC3063S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MOC3063S CAD Model

Description

The Lite-On Inc. optoisolator is an electronic component with the Win Source part number 059303-MOC3063S.

  • Packaging: Tube
  • Operating Temperature: -40°C to 100°C
  • Package: 6-SMD gull wing
  • Manufacturer Device Package: 6-SMD
  • Approvals: CSA FIMKO UL
  • Output Type: Triac
  • Maximum DC Forward Current: 50mA
  • Voltage-Forward: 1.2V
  • Voltage-Off State: 600V
  • Number of Channels: 1
  • Voltage-Isolation: 5000Vrms
  • Current-Hold: 400μA (Typ)
  • Zero-Crossing Circuit: Yes
  • Minimum Static dV/dt: 1kV/μs
  • Maximum Current LED Trigger: 5mA
  • Supply and Demand Status: balance

You May Also Be Interested in

Sharp Microelectronics
Lowest to $10.8258
Vishay
PHOTOCOUPLER TRIAC 400V 6DIP
Need more? Email Us
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $2.0374
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRIAC 4SMD
Lowest to $0.7541
Panasonic
OPTOISOLATOR 3.75KV TRIAC 4SOP
Lowest to $2.9104
ON Semiconductor
4-Pin Full Pitch Mini-Flat Package Random-Phase Triac Driver Output Optocouplers | OPTOISOLATOR 3.75KV TRIAC 4MFP
Lowest to $0.7785
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3583
Vishay
Optocoupler with Phototriac Output
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1302 $50.1270
940+ $0.1068 $100.3920
1,450+ $0.1035 $150.0750
2,000+ $0.1001 $200.2000
2,585+ $0.0968 $250.2280
3,460+ $0.0868 $300.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,110 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess