EN
  • EN
  • DE

S21MD3VY

Part No S21MD3VY
Manufacturer Sharp Microelectronics
Catalog Optoisolators - Triac, SCR Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Category Isolators
Family Optoisolators - Triac,SCR Output
Win Source Part Number 185639-S21MD3VY
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S21MD3VY CAD Model

Description

The S21MD3VY is a phototriac coupler manufactured by Sharp Microelectronics. This device integrates an infrared emitting diode (IRED) and a triac in a single package. It is designed to provide electrical isolation between the input control circuit and the output AC load, enabling safe and reliable control of AC power.

Applications

  • AC Solid State Relays (SSRs)
  • Industrial Control Systems
  • Lighting Control
  • Heater Control
  • Solenoid and Valve Control

Features

  • High isolation voltage (typically 5000Vrms)
  • Compact package for space-saving designs
  • Direct interface to microcontrollers and logic circuits
  • High repetitive peak off-state voltage
  • RoHS compliant

Benefits

  • Enhanced safety by providing electrical isolation between control and load circuits.
  • Simplified circuit design due to integrated IRED and triac.
  • Increased reliability and lifespan compared to mechanical relays.
  • Reduced electromagnetic interference (EMI) and noise.
  • Improved system performance through fast switching speeds.

Additional Details

The S21MD3VY features a high isolation voltage, typically 5000Vrms, which ensures robust electrical isolation. The device is designed for direct interface with microcontrollers and other logic circuits, simplifying the design process. The triac output is capable of switching AC loads efficiently. The compact package makes it suitable for applications where board space is limited. This phototriac coupler is commonly used in AC solid-state relays (SSRs), industrial control systems, lighting control, and heater control applications. It is also suitable for controlling solenoids and valves. The S21MD3VY is RoHS compliant, making it environmentally friendly.

You May Also Be Interested in

Sharp Microelectronics
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $6.5223
Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
Lowest to $87.3758
Panasonic
Lowest to $4.3313
ON Semiconductor
4-Pin Full Pitch Mini-Flat Package Random-Phase Triac Driver Output Optocouplers | OPTOISOLATOR 3.75KV TRIAC 4MFP
Lowest to $0.7785
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Need more? Email Us
Panasonic
OPTOISOLATOR 5KV TRIAC 6SMD
Need more? Email Us
Vishay
Optocoupler with Phototriac Output
Need more? Email Us
Vishay
PHOTOCOUPLER TRIAC 800V 6DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3583 $61.1235
105+ $1.1146 $117.0330
165+ $1.0799 $178.1835
225+ $1.0453 $235.1925
290+ $1.0106 $293.0740
385+ $0.9055 $348.6175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess