EN
  • EN
  • DE

STR9-COMSTICK

Part No STR9-COMSTICK
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Type Interface
Function Ethernet
Embedded Yes, MCU, 32-Bit
Utilized IC / Part STR91xF
Supplied Contents Board(s)
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.41.0150
Win Source Part Number 1284643-STR9-COMSTICK
Ultra Librarian 3D Model Ultra Librarian STR9-COMSTICK CAD Model

Description

The STR9-COMSTICK is a comprehensive, feature-packed development tool from STMicroelectronics, designed to provide developers with a flexible and efficient platform for creating and testing applications based on the STR9 microcontroller family. This microcontroller series, known for its ARM9 core, offers a balanced combination of performance and power efficiency, making it suitable for a wide range of industrial, consumer, and embedded applications.

Key Features

  • ARM9 Core: At the heart of the STR9-COMSTICK is an ARM926EJ-S core, which runs at speeds up to 96 MHz, providing the computational power needed for complex tasks.
  • Onboard Resources: The development stick comes with a variety of built-in resources including flash memory, RAM, and an extensive set of peripherals such as USB, CAN, and Ethernet for versatile connectivity options.
  • Debugging Capabilities: Equipped with JTAG and serial wire debugging interfaces, the STR9-COMSTICK simplifies the debugging process, allowing developers to easily identify and fix issues within their code.
  • Software Support: STMicroelectronics provides a comprehensive suite of software tools and libraries to support the STR9-COMSTICK, including the STR9-comStick firmware library, which offers a range of example programs and drivers to jumpstart development.
  • Expandability: The development stick features extension headers that allow for the addition of custom or third-party expansion boards, enhancing the platform's capabilities and enabling a wide range of application-specific functionalities.

Applications

The STR9-COMSTICK is suited for developing applications in areas such as:

  • Industrial Control Systems
  • Networking and Communications
  • Point-of-Sale Terminals
  • Medical Devices
  • Complex Embedded Systems

With its robust set of features and support for the versatile STR9 family of microcontrollers, the STR9-COMSTICK is an ideal development platform for engineers and developers looking to create high-performance, power-efficient applications in a variety of fields.

You May Also Be Interested in

TDK InvenSense
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess