Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Programmable Not Verified
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Voltage - Supply 17V (Max)
Logic Voltage - VIL, VIH 1.1V, 1.8V
Current - Peak Output (Source, Sink) 400mA, 650mA
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 600 V
Rise / Fall Time (Typ) 70ns, 40ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Base Product Number L6388
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 611706-L6388E
Ultra Librarian 3D Model Ultra Librarian L6388E CAD Model

Description

Introducing the L6388E High-Voltage Half-Bridge Driver from STMicroelectronics

The L6388E is a cutting-edge high-voltage half-bridge driver designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This advanced driver is specifically engineered to deliver efficient and reliable performance for a wide range of applications, including motor drivers, switched-mode power supplies, and power MOSFET or IGBT gate driving.

Key Features

  • High-Voltage Capability: The L6388E is capable of handling high voltages, making it suitable for systems that require robust power handling capabilities.
  • Advanced Gate Driving: With its integrated bootstrap diode and high current drive, the L6388E ensures fast and efficient gate charging for MOSFETs and IGBTs, minimizing switching losses and improving overall system efficiency.
  • Dual Independent Channels: It features two independent input channels for both the high-side and the low-side, allowing for precise control and flexibility in various circuit configurations.
  • Integrated Protections: The device includes under-voltage lockout protection, which prevents the driver from operating under insufficient supply conditions, ensuring the safety and longevity of the application.
  • Wide Supply Voltage Range: The L6388E operates over a broad supply voltage range, accommodating various power supply specifications.
  • Compact Packaging: Available in a small and convenient SO-8 package, the L6388E saves valuable board space without compromising on performance.

Applications

The versatility of the L6388E makes it an ideal choice for a multitude of applications. It is particularly well-suited for:

  • Industrial drives and controls
  • Power converters
  • Brushed and brushless motor drivers
  • Inverters for renewable energy systems
  • Uninterruptible power supplies (UPS)

With its robust design and comprehensive feature set, the L6388E from STMicroelectronics stands out as a reliable and efficient solution for high-voltage gate driving applications. Its integration of protective features and flexible control options ensures that it can meet the rigorous demands of modern electronic systems, driving innovation and performance in a compact form factor.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 24SSOP
Need more? Email Us
ECAD model for IR2114SSTRPBF
Diodes Incorporated
IC GATE DRVR IGBT/MOSFET SOT23-6
Lowest to $0.5133
ECAD model for ZXGD3001E6TA
Analog Devices Inc.
DUAL BOOTSTRAPPED MOSFET DRIVER / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.5314
ECAD model for ADP3414JR
Infineon Technologies
IC GATE DRVR LOW-SIDE 20DIP
Need more? Email Us
ECAD model for IR1176
Diodes Incorporated
IC SYNCH MOSFET CNTRLR 4A 8SO
Lowest to $7.3864
ECAD model for ZXGD3103N8TC
Microchip Technology
9A High-Speed MOSFET Drivers
Need more? Email Us
ECAD model for TC4422EMF
ON Semiconductor
IC MOSFET DVR DUAL BOOT 10MSOP
Need more? Email Us
ECAD model for ADP3415LRM-REEL
Texas Instruments
LM5111 Dual 5A Compound Gate Driver | IC MOSFET DRIVER DUAL 5A 8-EMSOP
Lowest to $2.2568
ECAD model for LM5111-2MY
Texas Instruments
IC GATE DRVR HALF-BRIDGE 14SOIC
Lowest to $0.9290
ECAD model for UCC27714D

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3591 $54.3640
90+ $1.1152 $100.3680
140+ $1.0804 $151.2560
195+ $1.0455 $203.8725
250+ $1.0107 $252.6750
335+ $0.9061 $303.5435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention