Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Up
Outputs and Type 2, Non-Isolated
Voltage - Output 3.3V
Output Current 100mA
Voltage - Input 3 V ~ 4.2 V
Regulator Topology Boost
Frequency - Switching 1.7MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LT1610
Win Source Part Number 780569-DC231A
Popularity Medium
Supply and Demand Status Balance
Family Name DC231A
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC231A CAD Model

Description

The Linear Technology DC231A is a versatile and efficient power module designed to cater to a broad range of applications requiring reliable power management solutions. This high-performance module is an ideal choice for designers looking for a compact, low-noise, and easy-to-use power supply that can deliver excellent power conversion efficiency.

Key Features

  • Integrated Design: The DC231A integrates the inductor, power switches, and all supporting components into a single package, reducing design complexity and saving board space.
  • High Efficiency: With its advanced design, the module achieves high efficiency, which helps in reducing power losses and improving overall system performance.
  • Low Noise Operation: Engineered to minimize electromagnetic interference (EMI) and ripple, the DC231A is suitable for noise-sensitive applications such as precision instrumentation and audio equipment.
  • Wide Input Voltage Range: The module supports a wide input voltage range, accommodating various supply voltages and enabling flexibility in system design.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific requirements of their application, ensuring compatibility with a variety of loads.
  • Thermal Protection: Built-in thermal protection safeguards the module from overheating, enhancing the reliability and longevity of both the power module and the overall system.
  • Simple Enable/Shutdown Feature: The DC231A includes an enable pin for easy on/off control, allowing for efficient power management and conservation when the module is not in use.

Applications

The DC231A is designed to be a versatile power solution that can be used in a multitude of applications. It is particularly well-suited for:

  • Telecommunications
  • Industrial Equipment
  • Networking Devices
  • Portable Devices
  • Medical Equipment

Conclusion

In summary, the Linear Technology DC231A power module is an excellent choice for designers and engineers seeking a high-efficiency, low-noise power supply. Its integrated design, wide input voltage range, and customizable output voltage make it a flexible and reliable solution for a diverse array of electronic devices and systems.

You May Also Be Interested in

Texas Instruments
BOARD DEMO FOR LMR62014XMF / LMR62014 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Lowest to $0.4277
ECAD model for LMR62014XMFDEMO/NOPB
Microsemi Corporation
EVAL BOARD FOR PD70101
Need more? Email Us
ECAD model for PD70101EVB-12GHN-C
Analog Devices Inc.
EVAL BOARD BUCK REG LTM4627 / LTM4627 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC1668B-A
Analog Devices Inc.
LTC3884EUK/LTC3874EUFD DEMO BOAR / LTC3884 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2084A
Texas Instruments
EVAL BOARD FOR LM3481 / LM3481 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for LM3481EVAL/NOPB
Analog Devices Inc.
LTM4673 DEMOBOARD HIGH DENSITY Q
Need more? Email Us
ECAD model for DC2810A
Analog Devices Inc.
LTM4645EY DEMO BOARD SINGLE 25A / LTM4645 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2681A-A
Analog Devices Inc.
LTC3882EUJ DEMO BOARD 7V = VIN = / LTC3882EUJ series DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2174A-A
Microchip Technology
EVAL BOARD FOR MIC23450
Need more? Email Us
ECAD model for MIC23450-AAAYML-EV

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention