EN
  • EN
  • DE

LM3481EVAL/NOPB

Part No LM3481EVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BOARD FOR LM3481  /  LM3481 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Package Box
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Voltage - Output 12V
Current - Output 1.5A
Voltage - Input 3V ~ 11V
Regulator Topology Boost
Frequency - Switching 300kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LM3481
Base Product Number LM3481
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.40.9580
Other Names LM3481EVALNOPB
Standard Package 1
Win Source Part Number 1232289-LM3481EVAL/NOPB
Ultra Librarian 3D Model Ultra Librarian LM3481EVAL/NOPB CAD Model

Description

The LM3481EVAL/NOPB is a comprehensive evaluation platform from Texas Instruments, designed to showcase the capabilities of the LM3481 High-Efficiency Low-Side N-Channel Controller for Switching Regulators. This evaluation kit is an excellent tool for engineers and designers to explore the features, performance, and versatility of the LM3481 controller in a variety of power conversion applications.

Key Features

  • Versatile Operating Range: The LM3481 controller operates over a wide input voltage range, making it suitable for diverse applications, including automotive, industrial, and telecommunications power systems.
  • Adjustable Output: Users can easily adjust the output voltage to meet the requirements of their specific application, providing flexibility in design.
  • High-Efficiency Design: The LM3481 integrates a low-side N-channel MOSFET switch controller, which enables the design of highly efficient power supply circuits.
  • Protection Features: The device includes built-in features such as under-voltage lockout, thermal shutdown, and current limit protection, ensuring reliable operation under various conditions.

Benefits of the Evaluation Kit

  • Easy to Use: The LM3481EVAL/NOPB evaluation board is user-friendly, allowing for quick setup and testing without the need for complex configurations.
  • Comprehensive Documentation: Texas Instruments provides detailed documentation, including schematics, BOM, and user guides, to assist users in understanding and utilizing the evaluation board effectively.
  • Support for Experimentation: The evaluation kit supports a range of external components, enabling users to experiment with different configurations and optimize their power supply design.

Applications

The LM3481EVAL/NOPB is ideal for exploring applications such as:

  • Boost converters
  • Flyback converters
  • SEPIC converters

Whether you are a professional engineer, a student, or a hobbyist, the LM3481EVAL/NOPB evaluation kit from Texas Instruments is a valuable asset for developing and testing power supply solutions that require a high-efficiency, adjustable, and protected voltage control system.

You May Also Be Interested in

Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3676EUJ / LTC3676EUJ PMIC Solution 0.76VDC to 1.58VDC/0.82VDC to 1.71VDC/1.16VDC to 1.24VDC/1.75VDC to 1.85VDC/1.82VDC to 3.72VDC/2.73VDC to 2.89VDC/2.92VDC to 3.1VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess