Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.5V
Output Current 15A
Voltage - Input 4.5 V ~ 14 V
Regulator Topology Buck
Frequency - Switching 400kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3851
Win Source Part Number 783722-DC1171A-B
Popularity Medium
Supply and Demand Status Balance
Introduction Date September 02, 2008
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC1171A-B CAD Model

Description

Product Overview: DC1171A-B

The DC1171A-B is a high-performance demonstration board from Linear Technology, designed to showcase the capabilities of the LTC6803 Multicell Battery Stack Monitor. This product is an essential tool for engineers and designers working on energy storage and management systems, particularly those found in electric vehicles, grid storage, and backup power systems.

Key Features

  • Integrated Battery Monitoring: The LTC6803 chip integrated into the DC1171A-B can monitor up to 12 individual battery cells in a series stack, ensuring all cells are operating within their safe voltage range.
  • High Voltage Capability: The board is capable of handling a total stack voltage of up to 60V, making it suitable for many high-voltage applications.
  • Precision Voltage Measurement: The LTC6803 provides high-accuracy voltage measurement, crucial for the precise balancing and management of battery cells.
  • Robust Communication: It includes an isolated SPI interface for robust communication with a host controller, even in noisy environments.
  • Temperature Monitoring: The demonstration board also allows for temperature monitoring, which is critical for the safety and longevity of battery cells.
  • Compact Design: The DC1171A-B is designed to be compact and efficient, making it easy to integrate into existing systems without significant modifications.

Applications

The DC1171A-B is intended for use in a variety of applications where battery health and performance are critical. These include:

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Energy Storage Systems (ESS)
  • Backup Power Systems
  • Uninterruptible Power Supplies (UPS)

Technical Support and Resources

Linear Technology provides extensive technical support for the DC1171A-B. Users can access a wealth of resources, including datasheets, application notes, and design simulation tools, to aid in the integration and use of the product. Furthermore, Linear Technology's technical support team is available to assist with any questions or challenges that may arise during the design process.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS51117 / TPS51117 DC to DC Controller 1.05VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51117EVM
STMicroelectronics
EVAL BOARD FOR VIPER28HD 115KHZ / VIPER28L AC to DC Switching Converter 5VDC Output Demonstration Board
Need more? Email Us
ECAD model for EVLVIPER28H-10W
Linear Technology
Need more? Email Us
ECAD model for LTC1436CGN-PLL
Torex Semiconductor Ltd
BOARD EVAL XCL206B183AR-G 1.8V / XCL206B183 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B183-EVB
Texas Instruments
EVAL BOARD FOR TPS65632
Need more? Email Us
ECAD model for TPS65632EVM-712
Infineon Technologies
KIT S6SBP401AM / S6BP401A - DC/DC, Step Down with LDO 6, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for S6SBP401AM2SA1001
STMicroelectronics
EVAL BOARD 2W 3PH SMPS BRKR ESBT / UC3845B Current Mode PWM Controller 24VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-IPB001V1
Texas Instruments
MODULE EVAL FOR TPS5410 / TPS5410 DC to DC Converter and Switching Regulator Chip 5VDC/12VDC Output Evaluation Board
Lowest to $119.1633
ECAD model for TPS5410EVM-203
Texas Instruments
EVAL MOD FOR TPS51124 / TPS51124 DC to DC Controller 1.05VDC/1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51124EVM-001

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention