Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Clock/Calendar
Features Alarm, Leap Year, NVSRAM, Square Wave Output, Supervisor, Watchdog Timer
Memory Size 128B
Date Format YY-MM-DD-dd
Supply Voltage - Operating 4.5 V to 5.5 V
Voltage - Supply, Battery 2.5 V to 5.5 V
Current - Timekeeping (Max) 1mA @ 4.5V to 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SOX
Win Source Part Number 020920-M41ST87YMX6
Ultra Librarian 3D Model Ultra Librarian M41ST87YMX6 CAD Model

Description

The M41ST87YMX6 is a sophisticated real-time clock and microprocessor supervisor integrated circuit produced by the renowned manufacturer, STMicroelectronics. This component is designed to provide a comprehensive solution for managing time and system integrity in a wide array of electronic applications, including computing systems, communication devices, and industrial controllers.

Key Features

  • Real-Time Clock: The device includes a highly accurate real-time clock with an embedded crystal oscillator ensuring minimal drift over time. It provides hours, minutes, and seconds in 24-hour binary-coded decimal (BCD) format.
  • Calendar Functionality: Alongside timekeeping, it also supports a full calendar with day, date, month, and year information, accommodating leap years automatically.
  • Alarm and Watchdog Timers: The M41ST87YMX6 features programmable alarm and watchdog timers that can be used to schedule tasks or monitor system activity, enhancing the reliability of the system it is integrated into.
  • Power Management: With integrated power-fail detection and battery switching, this IC ensures data retention and continuous timekeeping even during power outages, thanks to a dedicated battery input.
  • Serial Interface: The device offers a serial interface for communication with microprocessors, allowing for easy integration into existing systems.
  • Supervisor Functions: As a microprocessor supervisor, it includes functions such as power-on reset control and programmable low-voltage detect, which contribute to the stable operation of the host system.

Applications

The versatility of the M41ST87YMX6 makes it an ideal choice for a variety of applications where accurate timekeeping and system reliability are paramount. It is commonly used in:

  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Point-of-sale terminals
  • Consumer electronics

In conclusion, the M41ST87YMX6 from STMicroelectronics is a feature-rich, reliable component that offers a blend of timekeeping precision and system supervisory functionality, making it an excellent choice for designers looking to enhance the performance and robustness of their electronic systems.

You May Also Be Interested in

Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 14SOP
Lowest to $20.5264
ECAD model for RX8900SA:UAB PURE SN
Epson Company
IC RTC CLK/CALENDAR SPI 22-SON / Real Time Clock Serial Clock/Calendar/Alarm/Timer/Interrupt 20-Pin SON T/R
Need more? Email Us
ECAD model for RX-4045NB:AA3
NXP / Nexperia
IC RTC CLK/CALENDAR I2C 8-DIP / Real Time Clock Serial 240byte Clock/Calendar/Alarm/Timer/Interrupt 8-Pin PDIP Bulk
Lowest to $23.4587
ECAD model for PCF8583P/F5,112
Seiko Epson Corporation
IC RTC CLK/CALENDAR I2C 12VSOJ
Need more? Email Us
ECAD model for RX-8803LC:UA PURE SN
Microchip Technology
IC RTC CLK/CALENDAR I2C 8TSSOP
Lowest to $8.8013
ECAD model for MCP7940MT-I/ST
Epson Company
IC RTC CLK/CALENDAR I2C 14-SOP
Lowest to $22.0765
ECAD model for RX-8801SA:UB3 PURE SN
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28-EDIP / Real Time Clock (RTC) IC Clock/Calendar 8KB Parallel 28-DIP Module (0.600", 15.24mm)
Need more? Email Us
ECAD model for DS1743W-120IND+
NXP / Nexperia
IC RTC CLK/CALENDAR I2C 14-TSSOP / Real Time Clock Serial Clock/Calendar/Alarm/Timer/Battery Backup 14-Pin TSSOP T/R
Lowest to $1.5684
ECAD model for PCF8523TS/1,118
Seiko Epson Corporation
IC RTC CLK/CALENDAR SPI 12VSOJ
Need more? Email Us
ECAD model for RX-4803LC:UC3 PURE SN

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.5133 $69.0798
14+ $9.4469 $132.2566
22+ $9.1516 $201.3352
30+ $8.8564 $265.6920
38+ $8.5612 $325.3256
51+ $7.6756 $391.4556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,100 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention